web counter
Filters
  • Analog Input Voltage-Max
  • Analog Input Voltage-Min
  • Converter Type
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Linearity Error-Max (EL)
  • Number of Analog In Channels
  • Number of Bits
  • Number of Functions
  • Number of Terminals

Attribute column

Manufacturer

Microsemi ZARLINK Data Acquisition - Analog to Digital Converters (ADC)

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Sample Rate

Supply Voltage-Nom

JESD-609 Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

Number of Bits

Converter Type

Seated Height-Max

Number of Analog In Channels

Output Bit Code

Linearity Error-Max (EL)

Analog Input Voltage-Max

Output Format

Analog Input Voltage-Min

Length

Width

ZN449E
ZN449E

Zarlink Semiconductor Inc

In Stock

-

Datasheet

NO

18

ZARLINK SEMICONDUCTOR INC

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP18,.3

DIP18,.3

RECTANGULAR

IN-LINE

Obsolete

No

-

5 V

e0

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-PDIP-T18

Not Qualified

COMMERCIAL

8

ADC, SUCCESSIVE APPROXIMATION

5.08 mm

1

OFFSET BINARY

0.3906%

3.5 V

PARALLEL, 8 BITS

-0.5 V

-

7.62 mm

ZN448E
ZN448E

Zarlink Semiconductor Inc

In Stock

-

Datasheet

NO

18

ZARLINK SEMICONDUCTOR INC

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP18,.3

DIP18,.3

RECTANGULAR

IN-LINE

Obsolete

No

-

5 V

e0

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

1

2.54 mm

unknown

R-PDIP-T18

Not Qualified

COMMERCIAL

8

ADC, SUCCESSIVE APPROXIMATION

5.08 mm

1

OFFSET BINARY

0.1953%

3.5 V

PARALLEL, 8 BITS

-0.5 V

-

7.62 mm

VP216ACGHP1S
VP216ACGHP1S

Zarlink Semiconductor Inc

In Stock

-

Datasheet

YES

44

ZARLINK SEMICONDUCTOR INC

70 °C

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC44,.7SQ

LDCC44,.7SQ

SQUARE

CHIP CARRIER

Obsolete

No

90 MHz

5 V

e0

Tin/Lead (Sn/Pb)

8542.39.00.01

QUAD

J BEND

2

1.27 mm

unknown

S-PQCC-J44

Not Qualified

COMMERCIAL

6

ADC, FLASH METHOD

4.7 mm

1

BINARY

1.5625%

4.1 V

PARALLEL, WORD

3.6 V

16.625 mm

16.625 mm