- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Number of Terminals
- Surface Mount
- Temperature Grade
- Terminal Pitch
- Terminal Position
- JESD-30 Code
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Microsemi ZARLINK Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | MSL | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Moisture Sensitivity Level (MSL) | Connector Type | Type | Terminal Finish | Color | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Note | Operating Mode | uPs/uCs/Peripheral ICs Type | Number of Poles | Supply Current-Max | Data Rate | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Telecom IC Type | Number of Transceivers | Rated Voltage | Barrel Shifter | Internal Bus Architecture | Filter | Companding Law | Neg Supply Voltage-Nom | Standard | Gain Tolerance-Max | Rated Current (Power) | Linear Coding | ISDN Access Rate | Reference Point | Output High Voltage-Min | Output Low Voltage-Max | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE7920-2DJCT Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE79112ADGC Microsemi ZARLINK | In Stock | - | - | YES | 144 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | LE79112ADGC | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | 5.56 | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | CMOS | BOTTOM | BALL | - | - | - | 1 mm | - | compliant | - | S-PBGA-B144 | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 22 | - | - | 1.6 mm | 11 | NO | YES | 16 | FIXED POINT | - | - | 300V | NO | SINGLE | - | - | - | - | - | 13.5A | - | - | - | - | - | 13 mm | 13 mm | - | ||
![]() MT9045AN1 Microsemi ZARLINK | In Stock | - | - | YES | 48 | ZARLINK SEMICONDUCTOR INC | Zarlink Semiconductor Inc | MT9045AN1 | - | 3 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | 30 | 5.64 | - | Yes | - | - | 3.3 V | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.64 mm | - | compliant | - | R-PDSO-G48 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | 2.79 mm | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88 mm | 7.49 mm | - | ||
![]() 42587 Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | SO18 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | -40...+85°C | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE79555-2FQCT Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE75181BBSC Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE9520DDTCT Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE7920-1DJC Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE79231DJC Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8964AC Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | - | 2.54 mm | - | unknown | - | R-GDIP-T18 | Not Qualified | COMMERCIAL | - | SYNCHRONOUS | - | - | - | - | 5.08 mm | - | - | - | - | - | PCM CODEC | - | - | - | - | YES | MU-LAW | -5 V | - | 0.25 dB | - | NOT AVAILABLE | - | - | - | - | 22.99 mm | 7.62 mm | - | ||
![]() MT89L85ANR1 Microsemi ZARLINK | In Stock | - | - | - | - | - | - | - | Elasco Products | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Protectors | - | Orange Lid/Black Base | - | - | - | - | - | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT8931BE Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 28 | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | - | 2.54 mm | - | unknown | - | R-PDIP-T28 | Not Qualified | INDUSTRIAL | - | - | - | - | - | 192 Mbps | 6.35 mm | - | - | - | - | - | DIGITAL SLIC | - | - | - | - | - | - | - | ANSI T1.605 | - | - | - | BASIC | S/T | 2.4 V | 0.4 V | 37.4 mm | 10.16 mm | - | ||
![]() MT8961AC Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | - | 2.54 mm | - | unknown | - | R-XDIP-T18 | Not Qualified | COMMERCIAL | - | - | - | - | 0.008 mA | - | - | - | - | - | - | - | PCM CODEC | - | - | - | - | YES | A-LAW | -5 V | - | 0.25 dB | - | NOT AVAILABLE | - | - | - | - | - | - | - | ||
![]() MH88634K Zarlink Semiconductor Inc | 102 | - | Datasheet | NO | 21 | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SIP | SIP, SIP21,.13 | SIP21,.13 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | R-PSIP-T21 | Not Qualified | COMMERCIAL | - | - | - | - | 0.013 mA | - | 15.9 mm | - | - | - | - | - | SLIC | - | - | - | - | - | - | -5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NWK914SCGGH1N Zarlink Semiconductor Inc | In Stock | - | Datasheet | YES | 52 | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP52,.52SQ | QFP52,.52SQ | SQUARE | FLATPACK | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | GULL WING | - | - | - | 0.635 mm | - | unknown | - | S-PQFP-G52 | Not Qualified | COMMERCIAL | - | - | - | - | - | 100000 Mbps | - | - | - | - | - | - | ETHERNET TRANSCEIVER | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACE9050C/IW/FP8Q ZARLINK SEMICONDUCTOR INC | 591 |
| - | YES | 100 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | - | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 1 | 3.75V | 0.5mm | - | compliant | 30 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | 1.6mm | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | Non-RoHS Compliant |