- Amplifier Type
- ECCN Code
- HTS Code
- Height Seated (Max)
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminations
- RoHS Status
- Temperature Grade
- Terminal Finish
Attribute column
Manufacturer
Microsemi ZARLINK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Operating Temperature (Max) | Operating Temperature (Min) | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Amplifier Type | Common Mode Rejection Ratio | Max Dual Supply Voltage | Min Dual Supply Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZL40122/DCA Zarlink | In Stock | - | - | Surface Mount | SOIC | - | 85°C | -40°C | - | e0 | 14 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | 240 | 4 | 1.27mm | 30 | R-PDSO-G14 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | 50 dB | 6V | 4V | 1.75mm | 8.65mm | 3.9mm | No | RoHS Compliant | ||
![]() ZL40122DCB1 Zarlink | In Stock | - | - | Surface Mount | SOIC | - | 85°C | -40°C | Tape & Reel | e3 | 14 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | GULL WING | 260 | 4 | 1.27mm | - | R-PDSO-G14 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | 50 dB | 6V | 4V | 1.75mm | 8.65mm | 3.9mm | No | RoHS Compliant | ||
![]() ZL40123DCE1 Zarlink | 1493 | - | - | - | - | YES | - | - | - | e3 | 8 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 1.27mm | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() ZL40122DCB Zarlink | In Stock | - | - | Surface Mount | SOIC | - | 85°C | -40°C | Tape & Reel | e3 | 14 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | GULL WING | 260 | 4 | 1.27mm | NOT SPECIFIED | R-PDSO-G14 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | 50 dB | 6V | 4V | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | ||
![]() ZL40123DCB Zarlink | In Stock | - | - | Surface Mount | SOIC | - | 85°C | -40°C | Tape & Reel | e0 | 8 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | 240 | 2 | 1.27mm | 30 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | 50 dB | 6V | 4V | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() ZL40123DCA Zarlink | In Stock | - | - | Surface Mount | SOIC | - | 85°C | -40°C | - | e3 | 8 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | GULL WING | 260 | 2 | 1.27mm | - | R-PDSO-G8 | - | INDUSTRIAL | OPERATIONAL AMPLIFIER | 50 dB | 6V | 4V | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant |


Product
Brand
Articles
Tools