- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Microsemi ZARLINK Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Slew Rate-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Amplifier Type | Seated Height-Max | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Gain | Consumer IC Type | Input Offset Voltage-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZL40123DCF1 Zarlink Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | - | - | ZARLINK SEMICONDUCTOR INC | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, MS-012AA, SOIC-8 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | e3 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SL6140/NA/MPTC Zarlink Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | 400000 kHz | - | ZARLINK SEMICONDUCTOR INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | No | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 12.6 V | INDUSTRIAL | 11.4 V | 1 | - | 1.75 mm | - | - | 55 dB | VIDEO AMPLIFIER | - | 4.9 mm | 3.9 mm | ||
![]() SL541BCM Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 10 | - | 55 dB | ZARLINK SEMICONDUCTOR INC | -9 V | 85 °C | -40 °C | METAL | - | , | ROUND | CYLINDRICAL | Obsolete | - | 175 V/us | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | O-MBCY-W10 | Not Qualified | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | - | 35 μA | 9 V | - | - | 8000 μV | - | - |


Product
Brand
Articles
Tools