- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- JESD-609 Code
- Length
- Manufacturer Part Number
- Manufacturer Series
- Mounting Feature
Attribute column
Manufacturer
Zetex Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GB255Z101KA6N Zetex | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AVX CORP | GB255Z101KA6N | GB | 125 °C | -55 °C | , 0303 | RECTANGULAR PACKAGE | SMT | Active | 5.49 | Yes | GB25(X7S) | e4 | Yes | EAR99 | 22% ppm/°C | Gold (Au) | 8532.23.00.20 | 0.0001 µF | WAFFLE PACK | compliant | CERAMIC CAPACITOR | X7S | No | 50 V | 0303 | 10% | 10% | 0.178 mm | 0.635 mm | 0.635 mm | ||
![]() SK54-DC DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FN21X104K500ECG Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |