Filters
  • Ihs Manufacturer
  • Interface IC Type
  • JESD-30 Code
  • Length
  • Manufacturer Part Number
  • Moisture Sensitivity Levels
  • Multiplexed Display Capability
  • Number of Functions
  • Number of Segments
  • Number of Terminals
  • Package Body Material
  • Package Code

Attribute column

Manufacturer

Zetex Modular Connectors - Jacks With Magnetics

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Surface Mount

Number of Terminals

Ihs Manufacturer

Manufacturer Part Number

Moisture Sensitivity Levels

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Power Supplies

Temperature Grade

Seated Height-Max

Interface IC Type

Number of Segments

Multiplexed Display Capability

Length

Width

BCR420U
BCR420U

Zetex

In Stock

-

-

-

YES

6

INFINEON TECHNOLOGIES AG

BCR420U

1

-

-

PLASTIC/EPOXY

TSSOP

ROHS COMPLIANT, SC-74, 6 PIN

TSOP6,.11,37

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Active

SOIC

NOT SPECIFIED

2.19

Yes

-

-

3.3 V

-

Yes

EAR99

-

8542.39.00.01

DUAL

GULL WING

NOT SPECIFIED

1

0.95 mm

compliant

6

R-PDSO-G6

Not Qualified

24 V

-

1.1 mm

LED DISPLAY DRIVER

1

NO

2.9 mm

1.6 mm

In Stock

-

-

19 Weeks

YES

5

DIODES INC

AP8803-WTG-7

1

125 °C

-40 °C

PLASTIC/EPOXY

VSSOP

VSSOP,

-

RECTANGULAR

SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH

Active

SOT-23

40

5.18

Yes

30 V

8 V

12 V

e3

Yes

-

MATTE TIN

-

DUAL

GULL WING

260

1

0.95 mm

compliant

5

R-PDSO-G5

Not Qualified

-

AUTOMOTIVE

1 mm

LED DISPLAY DRIVER

7

NO

2.9 mm

1.6 mm