- Operating Temperature
- Forward Voltage (Vf@If)
- Peak Forward Surge Current
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Voltage (Vr)
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Configuration
Attribute column
Manufacturer
Zetex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB1640 Diodes-BCD | In Stock | - | Datasheet | - | - | - | 0.45 V | BCD SEMICONDUCTOR MANUFACTURING LTD | 1 | 125 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 40 V | 310 A | - | ||
![]() BYY58-300 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 300 V | 600 A | - | ||
![]() 1N2031 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | 25 A | - | ||
![]() TFR105 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 50 V | - | 0.2 μs | ||
![]() BYY58-600 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 600 V | 600 A | - | ||
![]() S2J-DC DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB10100 Diodes-BCD | In Stock | - | Datasheet | - | - | - | 0.765 V | BCD SEMICONDUCTOR MANUFACTURING LTD | 1 | 125 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 100 V | 260 A | - | ||
![]() BYY54-1100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.15 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1100 V | 425 A | - | ||
![]() POT120-02 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | - | - | - | - | ELECTRONIC DEVICES INC | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYY58-200 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 200 V | 600 A | - | ||
![]() BYP53-300 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 175 °C | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 300 V | 425 A | - | ||
![]() BYP54-100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 175 °C | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 100 V | 425 A | - | ||
![]() SB1645 Diodes-BCD | In Stock | - | Datasheet | - | - | - | 0.5 V | BCD SEMICONDUCTOR MANUFACTURING LTD | 1 | 125 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 45 V | 310 A | - | ||
![]() BYY53-1200 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.15 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1200 V | 425 A | - | ||
![]() 1N1489 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 0.55 V | GENERAL DIODE CORP | 1 | 140 °C | - | - | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | ISOLATED | 0.75 A | 1 | 300 V | - | - | ||
![]() SD840S DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT120-12 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | - | - | - | - | ELECTRONIC DEVICES INC | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT75-02 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | NO | SILICON | 5 | 1.3 V | ELECTRONIC DEVICES INC | 6 | 150 °C | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 75 A | 3 | 200 V | 1000 A | - | ||
![]() BYY53-300 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 300 V | 425 A | - | ||
![]() 1N993 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 150 °C | - | - | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | ISOLATED | 0.02 A | 1 | 20 V | - | 0.004 µs |