- Operating Temperature
- Forward Voltage (Vf@If)
- Peak Forward Surge Current
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Voltage (Vr)
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Configuration
Attribute column
Manufacturer
Zetex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B340A-LS Zetex / Diodes Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT75-12 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | NO | SILICON | 5 | 1.3 V | ELECTRONIC DEVICES INC | 6 | 150 °C | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 75 A | 3 | 1200 V | - | 1000 A | - | ||
![]() BYP54-800 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 175 °C | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 800 V | - | 425 A | - | ||
![]() TFR620 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 6 A | 1 | 200 V | - | - | 0.2 µs | ||
![]() BYY53-1300 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.15 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1300 V | - | 425 A | - | ||
![]() BYY58A-150 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 50 A | 1 | 150 V | - | 900 A | - | ||
![]() 1N1235 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 1.5 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1.6 A | 1 | 700 V | - | 20 A | - | ||
![]() 1N1219 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 1.5 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | Obsolete | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | ISOLATED | 1.6 A | 1 | 150 V | - | - | - | ||
![]() BYY54-100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 100 V | - | 425 A | - | ||
![]() SD550S DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYY57-1100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.25 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 1100 V | - | 600 A | - | ||
![]() M7-DC DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYY53-700 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 700 V | - | 425 A | - | ||
![]() BYP57-600 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 175 °C | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 600 V | - | 600 A | - | ||
![]() BYY58-1300 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.25 V | ZETEX PLC | 1 | 200 °C | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 1300 V | - | 600 A | - | ||
![]() P600M 6A10 DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2223 General Diode Corp | In Stock | - | Datasheet | NO | - | - | 0.6 V | GENERAL DIODE CORP | 1 | 150 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 800 V | - | 20 A | - | ||
![]() SD540S DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYP54-600 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1.1 V | ZETEX PLC | 1 | 175 °C | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 600 V | - | 425 A | - | ||
![]() 1N2027 General Diode Corp | In Stock | - | Datasheet | NO | SILICON | 1 | 2 V | GENERAL DIODE CORP | 1 | 175 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 200 V | DO-4 | 25 A | - |