- Operating Temperature
- Forward Voltage (Vf@If)
- Peak Forward Surge Current
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Voltage (Vr)
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Configuration
Attribute column
Manufacturer
Zetex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFR110 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | - | 0.2 µs | ||
![]() BYP54-75 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.1 V | ZETEX PLC | 1 | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 75 V | 425 A | - | - | ||
![]() POT100-01 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.3 V | ELECTRONIC DEVICES INC | 6 | 150 °C | - | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 100 V | 1000 A | - | - | ||
![]() BYY57A-800 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.2 V | ZETEX PLC | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 50 A | 1 | 800 V | 900 A | - | - | ||
![]() POT120-01 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | - | - | - | - | - | ELECTRONIC DEVICES INC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYY57-100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.2 V | ZETEX PLC | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 100 V | 600 A | - | - | ||
![]() BYP54-150 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.1 V | ZETEX PLC | 1 | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 150 V | 425 A | - | - | ||
![]() RS402 DC Components Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | DC COMPONENTS CO LTD | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSIP-W4 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | SINGLE | WIRE | - | unknown | - | - | R-PSIP-W4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 4 A | 1 | 100 V | 125 A | 100 V | - | ||
![]() BYY53-1100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.15 V | ZETEX PLC | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1100 V | 425 A | - | - | ||
![]() BYP57-75 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.1 V | ZETEX PLC | 1 | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 75 V | 600 A | - | - | ||
![]() POT120-08 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | - | - | - | - | - | ELECTRONIC DEVICES INC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFR320 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 200 V | - | - | 0.2 µs | ||
![]() BYY58-1200 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.25 V | ZETEX PLC | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 1200 V | 600 A | - | - | ||
![]() BYP57-800 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.1 V | ZETEX PLC | 1 | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 800 V | 600 A | - | - | ||
![]() 1N4007P Yenyo Technology Company Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWB080A EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.3 V | ELECTRONIC DEVICES INC | 1 | 150 °C | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 5 A | 1 | 800 V | 350 A | - | 0.15 µs | ||
![]() BYY57-600 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.2 V | ZETEX PLC | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | Yes | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 600 V | 600 A | - | - | ||
![]() TFR140 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | 1.2 V | GENERAL DIODE CORP | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | - | 0.2 µs | ||
![]() W02 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | 1V@1.5A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 40A | 1.5A | 10uA@200V | 200V | true | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W01 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | 1V@1.5A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 40A | 1.5A | 10uA@100V | 100V | true | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |