- Operating Temperature
- Forward Voltage (Vf@If)
- Peak Forward Surge Current
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Voltage (Vr)
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Configuration
Attribute column
Manufacturer
Zetex Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Case | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | Integrated circuit features | Kind of integrated circuit | Kind of package | LED operating life | Manufacturer | Manufacturer Part Number | Mounting | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Protection class | Rectified Current | Reflow Temperature-Max (s) | Relative humidity | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Type of integrated circuit | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded | Contacts | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS1M-DC DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMB210F MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 850mV@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 40A | - | 2A | - | - | 300uA@100V | 100V | - | true | - | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYP53-100 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | 1.1 V | ZETEX PLC | - | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | - | - | - | - | Yes | - | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | PIN/PEG | 260 | unknown | 10 | - | O-MUPF-P1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 100 V | - | 425 A | - | - | - | - | - | ||
![]() POT120-06 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | - | - | - | - | - | - | - | ELECTRONIC DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT100-14 EDI Diodes (Electronic Devices Inc) | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | 1.3 V | ELECTRONIC DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | 6 | 150 °C | - | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1400 V | - | 1000 A | - | - | - | - | - | ||
![]() BYY53-1500 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | 1.15 V | ZETEX PLC | - | - | - | - | - | - | - | - | - | - | - | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | - | - | - | - | Yes | - | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1500 V | - | 425 A | - | - | - | - | - | ||
![]() TFR1205 General Diode Corp | In Stock | - | Datasheet | NO | - | - | - | - | - | 1.2 V | GENERAL DIODE CORP | - | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 50 V | - | - | - | 0.2 μs | - | - | - | ||
![]() BYY57-800 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | 1.2 V | ZETEX PLC | - | - | - | - | - | - | - | - | - | - | - | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | - | - | - | - | Yes | - | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 800 V | - | 600 A | - | - | - | - | - | ||
![]() BYY54-1200 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | 1.15 V | ZETEX PLC | - | - | - | - | - | - | - | - | - | - | - | 1 | 200 °C | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Transferred | - | - | - | - | - | - | - | - | - | Yes | - | - | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | 10 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1200 V | - | 425 A | - | - | - | - | - | ||
![]() SD530S DC Components Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMB10F MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.5V@1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 35A | - | 1A | - | - | 5uA@100V | 1kV | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB106 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.1V@1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 30A | - | 1A | - | - | 10uA@800V | 800V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR560 DC Components Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | SOP16 | - | 0.7 V | DC COMPONENTS CO LTD | bluemin | 12 V | dot | galvanically isolated | gate driver | reel, | ≥40000 hours | - | - | SMD | 250 V | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Contact Manufacturer | - | IP65 | - | - | 45...85 % | - | - | - | - | - | driver | - | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 5 A | 1 | 60 V | DO-27 | 150 A | 2000 μA | - | GENERAL PURPOSE | 4Pin+2Pin | 32 mm | ||
![]() DB206 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | - | 10uA@800V | 800V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB151 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.1V@1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 1.5A | - | - | 10uA@50V | 50V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSB30D MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.1V@3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 80A | - | 3A | - | - | 5uA@200V | 200V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS24 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | - | 5uA@400V | 400V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB205 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | - | 10uA@600V | 600V | - | true | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W06 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 50A | - | 2A | - | - | 10uA@600V | 600V | - | true | - | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ1506A Zetex | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | Yangzhou Yangjie Electronics Co Ltd | GBJ1506A | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | NOT SPECIFIED | - | - | - | 5.25 | - | Yes | - | - | e3 | - | Tin (Sn) | - | UL RECOGNIZED | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | R-PSFM-T4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | 600 V | - | 280 A | - | - | - | - | - |