- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Voltage (Vr)
- Diode Configuration
- Reverse Leakage Current
- Reverse Recovery Time (trr)
- Operating Temperature
- Reverse Leakage Current (Ir)
- Package
- RoHS
- Mfr
- Mounting Type
Attribute column
Manufacturer
Zetex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Forward Voltage (Vf@If) | Mfr | Qualification | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2D MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@2A | - | - | 2A | 5uA@200V | 200V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() S3JF MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.15V@3A | - | - | 3A | 5uA@600V | 600V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() S1M(2K)-ZX MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@1A | - | - | 1A | 5uA@1kV | 1kV | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() DSR1K MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@500mA | - | - | 1A | 10uA@800V | 800V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() DSF1B MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@1A | - | - | 1A | 5uA@100V | 100V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() DSR0.3B MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@2A | - | - | 300mA | 5uA@100V | 100V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() S5MBF MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@5A | - | - | 5A | 5uA@1kV | 1kV | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() 10A4 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1V@10A | - | - | 10A | 10uA@400V | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSR0.3M MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@2A | - | - | 300mA | 5uA@1kV | 1kV | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() DSR0.3G MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.1V@2A | - | - | 300mA | 5uA@400V | 400V | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | ||
![]() GS1D MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS13HE3_B/H Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS13 | - | Vishay General Semiconductor - Diodes Division | AEC-Q101 | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 30 V | 500 mV @ 1 A | -65°C ~ 125°C | 30 V | 1A | - | - | - | Automotive | ||
![]() V2NM153HM3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | V2NM153 | - | Vishay General Semiconductor - Diodes Division | AEC-Q101 | - | - | - | Tape & Reel (TR) | TMBS? | Active | Fast Recovery =< 500ns, > 200mA (Io) | 20 μA @ 150 V | 970 mV @ 2 A | -40°C ~ 175°C | 150 V | 1.7A | 110pF @ 4V, 1MHz | - | - | Automotive | ||
![]() S8G-E3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8G | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Standard Recovery > 500ns, > 1A (Io) | 10 μA @ 400 V | 975 mV @ 8 A | -55°C ~ 150°C | 400 V | 8A | 72pF @ 4V, 1MHz | - | 3.6 μs | - | ||
![]() S8J-E3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8J | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Standard Recovery > 500ns, > 1A (Io) | 10 μA @ 600 V | 975 mV @ 8 A | -55°C ~ 150°C | 600 V | 8A | 72pF @ 4V, 1MHz | - | 3.6 μs | - | ||
![]() S8MS-E3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8M | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Standard Recovery > 500ns, > 2A (Io) | 10 μA @ 1000 V | 985 mV @ 8 A | -55°C ~ 150°C | 1000 V | 8A | 63pF @ 4V, 1MHz | - | 3.4 μs | - | ||
![]() VS-3C10EV07T-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | SlimDPAK | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | No Recovery Time > 500mA (Io) | 55 µA @ 650 V | 1.5 V @ 10 A | -55°C ~ 175°C | 650 V | 10A | 445pF @ 1V, 1MHz | - | 0 ns | - | ||
![]() SS1P4L-M3/85A Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-220AA | DO-220AA (SMP) | SS1P4 | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 40 V | 480 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | 130pF @ 4V, 1MHz | - | - | - | ||
![]() V3NL63HM3/I Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | V3NL63 | - | Vishay General Semiconductor - Diodes Division | AEC-Q101 | - | - | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 60 µA @ 60 V | 580 mV @ 3 A | -40°C ~ 150°C | 60 V | 2.1A | 580pF @ 4V, 1MHz | - | - | Automotive | ||
![]() B360A-M3/61T Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | B360 | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 720 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | 145pF @ 4V, 1MHz | - | - | - |