Filters
  • Forward Voltage (Vf@If)
  • Rectified Current
  • Reverse Voltage (Vr)
  • Diode Configuration
  • Reverse Leakage Current
  • Reverse Recovery Time (trr)
  • Operating Temperature
  • Reverse Leakage Current (Ir)
  • Package
  • RoHS
  • Mfr
  • Mounting Type

Attribute column

Manufacturer

Zetex Diodes - Rectifiers - Single

View Mode:
691 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

VS-8TQ080PBF
VS-8TQ080PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-2

TO-220AC

8TQ080

Vishay General Semiconductor - Diodes Division

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

550 µA @ 80 V

720 mV @ 8 A

-55°C ~ 175°C

80 V

8A

500pF @ 5V, 1MHz

-

-

SS22-E3/52T
SS22-E3/52T

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS22

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

400 µA @ 20 V

500 mV @ 2 A

-65°C ~ 125°C

20 V

2A

-

-

-

VS-60EPU06L-N3
VS-60EPU06L-N3

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Through Hole

TO-247-2

TO-247AD

60EPU06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

1.68 V @ 60 A

-55°C ~ 175°C

600 V

60A

-

81 ns

Automotive

RGF1J-E3/67A
RGF1J-E3/67A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214BA

DO-214BA (GF1)

RGF1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.3 V @ 1 A

-65°C ~ 175°C

600 V

1A

8.5pF @ 4V, 1MHz

250 ns

-

RGL41A-E3/96
RGL41A-E3/96

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-213AB, MELF (Glass)

DO-213AB

RGL41

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 50 V

1.3 V @ 1 A

-65°C ~ 175°C

50 V

1A

15pF @ 4V, 1MHz

150 ns

-

RGF1J-E3/5CA
RGF1J-E3/5CA

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214BA

DO-214BA (GF1)

RGF1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.3 V @ 1 A

-65°C ~ 175°C

600 V

1A

8.5pF @ 4V, 1MHz

250 ns

-

SL44-E3/9AT
SL44-E3/9AT

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SL44

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 40 V

440 mV @ 4 A

-55°C ~ 125°C

40 V

4A

-

-

-

SL43-M3/57T
SL43-M3/57T

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SL43

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 30 V

420 mV @ 4 A

-55°C ~ 125°C

30 V

4A

-

-

-

SL42-M3/57T
SL42-M3/57T

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SL42

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 20 V

420 mV @ 4 A

-55°C ~ 125°C

20 V

4A

-

-

-

SL43-E3/9AT
SL43-E3/9AT

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SL43

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 30 V

420 mV @ 4 A

-55°C ~ 125°C

30 V

4A

-

-

-

VS-3C06EV07T-M3/I
VS-3C06EV07T-M3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

SlimDPAK

-

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

No Recovery Time > 500mA (Io)

47 µA @ 650 V

1.5 V @ 6 A

-55°C ~ 175°C

650 V

6A

255pF @ 1V, 1MHz

0 ns

-

VS-3C04EV07T-M3/I
VS-3C04EV07T-M3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

SlimDPAK

-

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

No Recovery Time > 500mA (Io)

25 µA @ 650 V

1.5 V @ 4 A

-55°C ~ 175°C

650 V

4A

175pF @ 1V, 1MHz

0 ns

-

ES2F-E3/52T
ES2F-E3/52T

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

ES2F

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 300 V

1.1 V @ 2 A

-50°C ~ 150°C

300 V

2A

15pF @ 4V, 1MHz

50 ns

-

BAT46W-E3-08
BAT46W-E3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

SOD-123

SOD-123

BAT46

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

5 µA @ 75 V

1 V @ 250 mA

125°C (Max)

100 V

150mA

10pF @ 0V, 1MHz

-

-

US1G-E3/61T
US1G-E3/61T

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

US1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1 V @ 1 A

-55°C ~ 150°C

400 V

1A

15pF @ 4V, 1MHz

50 ns

-

UG2D-E3/73
UG2D-E3/73

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

UG2

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 200 V

950 mV @ 2 A

-55°C ~ 150°C

200 V

2A

-

25 ns

-

VS-10MQ060NTRPBF
VS-10MQ060NTRPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

10MQ060

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 60 V

630 mV @ 1.5 A

-55°C ~ 150°C

60 V

1A

31pF @ 10V, 1MHz

-

-

1N4148W-E3-08
1N4148W-E3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

SOD-123

SOD-123

1N4148

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 µA @ 100 V

1.2 V @ 100 mA

150°C (Max)

75 V

150mA

4pF @ 0V, 1MHz

4 ns

-

MURS340HE3_A/I
MURS340HE3_A/I

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

MURS340

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.28 V @ 3 A

-65°C ~ 175°C

400 V

3A

-

75 ns

Automotive

BYT53G-TR
BYT53G-TR

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Through Hole

SOD-57, Axial

SOD-57

BYT53

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 400 V

1.1 V @ 1 A

-55°C ~ 175°C

400 V

1.9A

-

50 ns

-