- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Voltage (Vr)
- Diode Configuration
- Reverse Leakage Current
- Reverse Recovery Time (trr)
- Operating Temperature
- Reverse Leakage Current (Ir)
- Package
- RoHS
- Mfr
- Mounting Type
Attribute column
Manufacturer
Zetex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1DHE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 920 mV @ 1 A | -55°C ~ 150°C | 200 V | 1A | 10pF @ 4V, 1MHz | 25 ns | Automotive | ||
![]() ES2GHE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ES2G | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 50 V | 1.1 V @ 2 A | -55°C ~ 150°C | 300 V | 2A | 15pF @ 4V, 1MHz | 35 ns | Automotive | ||
![]() VS-8ETH06FPPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220-2 Full Pack | 8ETH06 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.4 V @ 8 A | -65°C ~ 175°C | 600 V | 8A | - | 25 ns | - | ||
![]() SB360A-E3/73 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | DO-201AD | SB360 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 60 V | 700 mV @ 3 A | -65°C ~ 150°C | 60 V | 3A | - | - | - | ||
![]() UH10JT-E3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | UH10 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | - | - | -55°C ~ 175°C | 600 V | 10A | - | 25 ns | - | ||
![]() BYV29F-400-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | BYV29 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.25 V @ 8 A | -40°C ~ 150°C | 400 V | 8A | - | 50 ns | - | ||
![]() SS1H10-E3/5AT Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS1H10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 100 V | 770 mV @ 1 A | 175°C (Max) | 100 V | 1A | - | - | - | ||
![]() SL42-M3/9AT Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SL42 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 420 mV @ 4 A | -55°C ~ 125°C | 20 V | 4A | - | - | - | ||
![]() BAS81-GS08 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | BAS81 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 40 V | 1 V @ 15 mA | 125°C (Max) | 40 V | 30mA | 1.6pF @ 1V, 1MHz | - | - | ||
![]() BAS70-02V-V-G-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | BAS70 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 50 V | 1 V @ 15 mA | 125°C (Max) | 70 V | 100mA | 2pF @ 0V, 1MHz | 5 ns | - | ||
![]() ESH2PD-M3/84A Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-220AA | DO-220AA (SMP) | ESH2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 200 V | 980 mV @ 2 A | -55°C ~ 175°C | 200 V | 2A | 25pF @ 4V, 1MHz | 25 ns | - |