- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Voltage (Vr)
- Diode Configuration
- Reverse Leakage Current
- Reverse Recovery Time (trr)
- Operating Temperature
- Reverse Leakage Current (Ir)
- Package
- RoHS
- Mfr
- Mounting Type
Attribute column
Manufacturer
Zetex Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Forward Voltage (Vf@If) | Mfr | Package | Product Status | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Diode Configuration | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5GC MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | 1.3V@5A | - | Tape & Reel (TR) | - | 5A | 5uA@400V | - | 400V | true | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | ||
![]() DSS24 High Diode | In Stock | - | Datasheet | - | - | - | - | 550mV@2A | - | Tape & Reel (TR) | - | 2A | - | - | 40V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS110 High Diode | In Stock | - | Datasheet | - | - | - | - | 850mV@1A | - | Tape & Reel (TR) | - | 1A | - | - | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US3AB MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | 1V@3A | - | Tape & Reel (TR) | - | 3A | 5uA@50V | - | 50V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | Independent Type | - | 50ns | - | - | - | - | ||
![]() 6A8 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 950mV@6A | - | Tape & Reel (TR) | - | 6A | 10uA@800V | - | 800V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR103 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 1.3V@1A | - | Tape & Reel (TR) | - | 1A | 5uA@200V | - | 200V | true | -65℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | 150ns | - | - | - | - | ||
![]() SS110F High Diode | In Stock | - | Datasheet | - | - | - | - | 850mV@1A | - | Tape & Reel (TR) | - | 1A | - | - | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B140B13 Zetex | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.57°C/W @ 100 LFM | - | -- | - | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() B550C13F Zetex | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.236 (6.00mm) | 15.95°C/W @ 100 LFM | - | -- | - | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() B260A13 Zetex | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | - | -- | - | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() BAV20W-7F Zetex | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV21W-7F Zetex | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B390-13F Zetex | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32013F Zetex | In Stock | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRP210650SG3 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRK2101700SG3 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS53C MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 550mV@5A | - | - | - | 5A | - | 1mA@30V | 30V | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | ||
![]() SS33F MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 550mV@3A | - | - | - | 3A | - | 500uA@30V | 30V | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | ||
![]() SS52BF MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 550mV@5A | - | - | - | 5A | - | 1mA@20V | 20V | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | ||
![]() SK102B MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | 550mV@10A | - | - | - | 10A | - | 1mA@20V | 20V | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - |