- Applications
- Backshell Material, Plating
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
- Ingress Protection
Attribute column
Manufacturer
Zetex Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ23C15-7F Zetex | In Stock | - | - | - | - | - | - | - | - | - | ABB | 1SL2859A00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ23C207 Zetex | In Stock | - | - | Free Hanging (In-Line) | - | Thermoplastic | Thermoplastic | Thermoplastic | Gold | Copper Alloy | - | - | Conxall/Switchcraft | Bulk | Plastic | Active | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | Solder Cup | Plug, Male Pins | 9 | Black | - | Bayonet Lock | Varies by Wire Gauge | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 0.180 ~ 0.200 (4.57mm ~ 5.08mm) | Backshell, UV Resistant | - | UL94 HB |