- Additional Feature
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Factory Lead Time
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Zetex Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transition Frequency-Nom (fT) | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Configuration | Transistor Application | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMDT3904-7- Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMMT3906Q-7-F Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC847BSQ-7-F Zetex | In Stock | - | - | 13 Weeks | YES | 6 | SILICON | DIODES INC | Diodes Incorporated | BC847BSQ-7-F | KYOCERA AVX | 1 | 2 | 150 °C | Bulk | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | Active | 30 | 5.53 | - | Yes | 100 MHz | * | e3 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | Other Transistors | DUAL | GULL WING | 260 | compliant | AEC-Q101 | R-PDSO-G6 | SEPARATE, 2 ELEMENTS | SWITCHING | NPN | 0.2 W | 0.1 A | 200 | 45 V | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMMT3904W-R1-00001 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMDT3906VC7 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |