- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Converter Type
- JESD-30 Code
- JESD-609 Code
- Number of Analog In Channels
- Number of Bits
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Zetex Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Converter Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Output Format | Conversion Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZN447E Ferranti Electric Inc | In Stock | - | Datasheet | - | - | FERRANTI ELECTRIC INC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZN427J-8 Ferranti Electric Inc | In Stock | - | Datasheet | NO | 18 | FERRANTI ELECTRIC INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T18 | Not Qualified | MILITARY | 8 | A/D CONVERTER | 1 | BINARY | - | - | - | ||
![]() ZN448E Zetex / Diodes Inc | In Stock | - | Datasheet | YES | 18 | ZETEX PLC | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP18(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 235 | 1 | - | unknown | 10 | R-PDSO-G18 | - | COMMERCIAL | 8 | ADC, SUCCESSIVE APPROXIMATION | 1 | BINARY | 0.1953% | PARALLEL, 8 BITS | 9 µs | ||
![]() ZN427E-8 Ferranti Electric Inc | In Stock | - | Datasheet | NO | 18 | FERRANTI ELECTRIC INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T18 | Not Qualified | COMMERCIAL | 8 | A/D CONVERTER | 1 | BINARY | - | - | - |