- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- JESD-609 Code
- Length
- Moisture Sensitivity Levels
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Zetex Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Seated Height-Max | Interface IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDA24D16 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | 16 | ZETEX PLC | 1 | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 235 | 2.54 mm | unknown | 10 | R-PDIP-T16 | Not Qualified | 4.32 mm | DIODE BUS TERMINATION ARRAY | 19.05 mm | 7.62 mm | ||
![]() SDA32N20 Zetex / Diodes Inc | In Stock | - | Datasheet | YES | 20 | ZETEX PLC | 1 | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 235 | 1.27 mm | unknown | 10 | R-PDSO-G20 | Not Qualified | 2.64 mm | DIODE BUS TERMINATION ARRAY | 12.75 mm | 7.5 mm |