- Packaging
- Capacitance @ Vr, F
- Composition
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Features
- Lead Free
- Length
- Manufacturer
- Max Power Dissipation
- Mounting Type
Attribute column
Manufacturer
Zetex Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Manufacturer | RoHS | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power Rating | Max Power Dissipation | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Features | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP4313KTR-G1&&&&&&&& Zetex | 579 | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | DO-203AA | - | - | Bulk | -- | - | Active | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 12mA @ 200V | 1.23V @ 50A | -65°C ~ 175°C | 200V | 16A | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 128000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 55000 | - | - | - | - | - | - | Non-Compliant | Bulk | - | 0.5 % | - | 2 | 25 ppm/°C | 806 kΩ | Metal Film | 125 mW | 125 mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military | 6.096 mm | Contains Lead | ||
![]() AZ4580GTRE1 Zetex | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS321-KTR-G1 Zetex | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |