- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Zetex Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ4558M Diodes-BCD | In Stock | - | Datasheet | YES | 8 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 1.3 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 5.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | NO | YES | 18 V | - | - | 0.25 μA | - | - | 6000 μV | - | - | 17780 | - | - | - | ||
![]() AP4303AM-CE1 Diodes-BCD | In Stock | - | Datasheet | YES | 16 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | 2.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 20 V | NO | YES | 0.15 µA | NO | - | 5000 µV | NO | NO | 17780 | 0.3 V/us | - | - | ||
![]() AZ4558P Diodes-BCD | In Stock | - | Datasheet | NO | 8 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1.3 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 5.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | NO | YES | 18 V | - | - | 0.25 µA | - | - | 6000 µV | - | - | 17780 | - | - | - | ||
![]() AZ324P Diodes-BCD | In Stock | - | Datasheet | NO | 14 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 20 V | - | YES | 0.2 µA | - | - | 5000 µV | - | - | 17780 | - | - | - | ||
![]() AS339P-G1 Diodes-BCD | In Stock | - | Datasheet | NO | 14 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | UNSPECIFIED | DIP | GREEN, DIP-14 | - | RECTANGULAR | IN-LINE | Transferred | DIP | 1300 ns | - | - | 5 V | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-XDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | - | - | COMPARATOR | - | - | 0.4 µA | - | - | 40 V | - | - | - | - | - | 7000 µV | - | - | - | - | 19 mm | 7.62 mm | ||
![]() AZ4558AM Diodes-BCD | In Stock | - | Datasheet | YES | 8 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3 V/us | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 20 V | - | - | 0.25 μA | - | - | 3000 μV | - | - | 17780 | - | - | - | ||
![]() AZ4558AP Diodes-BCD | In Stock | - | Datasheet | NO | 8 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 3 V/us | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 20 V | - | - | 0.25 µA | - | - | 3000 µV | - | - | 17780 | - | - | - | ||
![]() ZXFV202E5TC Zetex / Diodes Inc | In Stock | - | Datasheet | YES | 5 | 300000 kHz | ZETEX PLC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 40 | - | R-PDSO-G5 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | 1 | 9 mA | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 2.9 mm | 1.55 mm | ||
![]() AZ324P-E1 Diodes-BCD | In Stock | - | Datasheet | NO | 14 | - | BCD SEMICONDUCTOR MANUFACTURING LTD | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 20 V | - | YES | 0.2 µA | - | - | 5000 µV | - | - | 17780 | - | - | - |