- Mounting Type
- Part Status
- Series
- Access Time
- Actuator Length
- Actuator Type
- Angle of Throw
- Base Part Number
- Circuit per Deck
- Contact Finish
- Contact Materials
- Contact Timing
Attribute column
Manufacturer
Zetex PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Contact Materials | Memory Types | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Number of Positions | Technology | Voltage - Supply | Current Rating | Base Part Number | Contact Finish | Termination Style | Actuator Type | Panel Cutout Dimensions | Memory Size | Access Time | Number of Decks | Memory Format | Memory Interface | Operating Force | Write Cycle Time - Word, Page | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Features | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP5724WG7 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3031KTRG1 Zetex | 88668 | - | - | Panel Mount | - | - | Silver Alloy | - | 30V | - | - | 71 | Active | 10 | - | - | 250mA (AC/DC) | - | -- | Solder Lug | Flatted (6.35mm Dia) | -- | - | - | 1 | - | - | 2.880 ~ 23gfm | - | Shorting (MBB) | Continuous | SP10T | 19.33mm | 1 | 36° | -- | 9.53mm | ||
![]() AL8806MP8-13. Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL8805W57 Zetex | In Stock | - | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | Volatile | - | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | IDT71421 | - | - | - | - | 16Kb (2K x 8) | 25ns | - | SRAM | Parallel | - | 25ns | - | - | - | - | - | - | - | - |