- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Voltages Monitored
- Overvoltage Threshold
- Package / Case
- Power Dissipation (Max)
- RoHS Status
- Undervoltage Threshold
- Watchdog Timers
- Adjustable Threshold
Attribute column
Manufacturer
Zetex PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Power Dissipation (Max) | Watchdog Timers | Packaging | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Number of Voltages Monitored | Undervoltage Threshold | Overvoltage Threshold | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZSM561CL Zetex | In Stock | - | - | TO-92-3 | - | 780mW | No | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 7V | 1V | - | - | 1 | 4.5V | 4.7V | - | - | Non-RoHS Compliant | ||
![]() ZSM561CSTZ Zetex | In Stock | - | - | TO-92-3 | NO | 780mW | No | Box | - | - | 3 | EAR99 | - | 85°C | -40°C | BOTTOM | THROUGH-HOLE | - | 1 | 5V | - | O-PBCY-T3 | INDUSTRIAL | 1 | 7V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | 1 | 4.5V | 4.7V | - | - | Non-RoHS Compliant | ||
![]() ZSM530N8TA Zetex | In Stock | - | - | SOIC | YES | 780mW | No | - | e3 | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 85°C | -40°C | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | INDUSTRIAL | 1 | 6.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | 1 | 4.2V | 4.4V | 4.9mm | 3.9mm | Non-RoHS Compliant |