- Analog IC - Other Type
- ECCN Code
- Number of Functions
- HTS Code
- Number of Outputs
- Surface Mount
- Trim/Adjustable Output
- Terminal Form
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Terminal Finish
Attribute column
Manufacturer
Zetex PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Dynamic Impedance | Electrical mounting | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Minimum Cathode Current for Regulation | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Voltage Tolerance-Max | Output Voltage-Max | Output Voltage-Min | Temp Coef of Voltage-Max | Profile | Input Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS431AKTRE1 Zetex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS431AKTR-G1 Zetex | In Stock | - | - | 23 Weeks | YES | 5 | - | - | - | - | - | DIODES INC | - | Diodes Incorporated | AS431AKTR-G1 | - | 1 | 125 °C | -40 °C | 2.5 V | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 30 | 5.54 | - | Yes | - | - | - | - | e3 | - | Matte Tin (Sn) | ADJUSTABLE OUTPUT VOLTAGE FROM 2.5 TO 36V | - | Voltage References | BIPOLAR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | 1 | Not Qualified | - | - | - | AUTOMOTIVE | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.1 A | 1.45 mm | - | - | 2.525 V | 2.475 V | 38.788 ppm/°C | - | - | 2.96 mm | 1.6 mm | ||
![]() AZ432BKTR-E1 Diodes-BCD | In Stock | - | Datasheet | - | YES | 5 | socket | 2x39 | 2.54mm | - | THT | BCD SEMICONDUCTOR MANUFACTURING LTD | female | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | - | - | Yes | 2.54mm | straight | pin strips | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | 1 | - | - | - | - | AUTOMOTIVE | - | YES | THREE TERMINAL VOLTAGE REFERENCE | - | 1.45 mm | - | - | 18 V | 1.25 V | 20 ppm/°C | beryllium copper | - | 2.92 mm | 1.6 mm | ||
![]() TL431 MDD(Microdiode Semiconductor) | In Stock | - | Datasheet | - | - | - | - | - | - | 150mΩ | - | - | - | - | - | 1mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | -25℃~+85℃@(Topr) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~36V | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | 37V | - | - | ||
![]() AZ432AKTR-E1 Diodes-BCD | In Stock | - | Datasheet | - | YES | 5 | - | - | - | - | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | 1 | - | - | - | - | AUTOMOTIVE | - | YES | THREE TERMINAL VOLTAGE REFERENCE | - | 1.45 mm | - | - | 18 V | 1.25 V | 20 ppm/°C | - | - | 2.92 mm | 1.6 mm | ||
![]() ZRT040B1 Zetex / Diodes Inc | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 4.01 V | - | METAL | TO-18 | TO-18, | - | ROUND | CYLINDRICAL | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | OUTPUT VOLTAGE CAN BE ADJUSTED OVER A +/-5% TRIM RANGE | 8542.39.00.01 | - | - | BOTTOM | WIRE | 235 | 1 | - | unknown | 10 | - | O-MBCY-W3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | 4.05 V | 3.97 V | 50 ppm/°C | - | - | - | - | ||
![]() ZRA400N802 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 4.096 V | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.75 mm | 5 mA | 2% | 4.18 V | 4.01 V | 50 ppm/°C | - | - | 4.89 mm | 3.9 mm | ||
![]() ZR25D02 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 2.5 V | - | PLASTIC/EPOXY | TSOP | TSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 0.95 mm | unknown | 10 | - | R-PDSO-G3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.1 mm | - | 2% | 2.55 V | 2.45 V | 90 ppm/°C | - | - | 2.86 mm | 1.3 mm | ||
![]() ZRT040N8C2 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 70 °C | - | 4.01 V | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | OUTPUT VOLTAGE CAN BE ADJUSTED OVER A +/-5% TRIM RANGE | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | COMMERCIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1.75 mm | 75 mA | - | 4.09 V | 3.93 V | 50 ppm/°C | - | - | 4.89 mm | 3.9 mm | ||
![]() ZREF50 Zetex / Diodes Inc | In Stock | - | Datasheet | - | NO | 2 | - | - | - | - | - | ZETEX PLC | - | - | - | - | - | 85 °C | -40 °C | 5 V | - | PLASTIC/EPOXY | SIP | SIP, SIP2,.05 | SIP2,.05 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | SINGLE | THROUGH-HOLE | 235 | 1 | 2.54 mm | unknown | 10 | - | R-PSIP-T2 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 4.01 mm | - | 1% | 5.05 V | 4.95 V | 50 ppm/°C | - | - | 4.57 mm | 2.285 mm | ||
![]() ZRC500F03 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 5 V | - | PLASTIC/EPOXY | TSOP | TSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | - | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | - | R-PDSO-G3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.1 mm | 5 mA | 3% | 5.15 V | 4.85 V | 90 ppm/°C | - | - | 2.86 mm | 1.3 mm | ||
![]() ZTLV431AFFTA Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 125 °C | -40 °C | 1.24 V | - | PLASTIC/EPOXY | SOF | SOF, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | OUTPUT ADJUSTABLE FROM 1.24V TO 10V WITH TWO EXTERNAL RESISTORS | 8542.39.00.01 | - | - | DUAL | FLAT | 260 | 1 | 0.95 mm | compliant | 40 | - | R-PDSO-F3 | 1 | Not Qualified | - | - | 10 V | AUTOMOTIVE | 1.24 V | YES | THREE TERMINAL VOLTAGE REFERENCE | - | 1.1 mm | - | - | 1.271 V | 1.209 V | 151.515 ppm/°C | - | - | 2.9 mm | 1.6 mm | ||
![]() ZRA250R005 Zetex / Diodes Inc | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 2.5 V | - | PLASTIC/EPOXY | TO-92 | TO-92, E-LINE, 3 PIN | SIP3,.05,50 | ROUND | CYLINDRICAL | Transferred | - | - | - | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | - | BOTTOM | WIRE | 260 | 1 | 1.27 mm | not_compliant | 10 | - | O-PBCY-W3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 4.01 mm | - | 0.5% | 2.5125 V | 2.4875 V | 90 ppm/°C | - | - | 4.57 mm | 2.285 mm | ||
![]() ZHT431F02 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 125 °C | -55 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | - | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | - | R-PDSO-G3 | 1 | Not Qualified | - | - | - | MILITARY | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.1 A | 1.09 mm | - | - | 20 V | 2.5 V | 888 ppm/°C | - | - | 2.92 mm | 1.3 mm | ||
![]() ZREF12D Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 1.24 V | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.75 mm | - | 1% | 1.252 V | 1.228 V | 90 ppm/°C | - | - | 4.89 mm | 3.9 mm | ||
![]() ZRB500F02 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 85 °C | -40 °C | 5 V | - | PLASTIC/EPOXY | TSOP | TSOP, SMSIP3H,.55TB | SMSIP3H,.55TB | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | - | - | Yes | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | - | R-PDSO-G3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.1 mm | 15 mA | 2% | 5.1 V | 4.9 V | 50 ppm/°C | - | - | 2.86 mm | 1.3 mm | ||
![]() ZXRE4041FN8 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 125 °C | -40 °C | 1.225 V | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | AUTOMOTIVE | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 1.75 mm | - | 3% | 1.257 V | 1.183 V | 75 ppm/°C | - | - | 4.89 mm | 3.9 mm | ||
![]() ZRA400R01 Zetex / Diodes Inc | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | - | ZETEX PLC | - | - | - | - | - | 85 °C | -40 °C | 4.096 V | - | PLASTIC/EPOXY | SIP | SIP, SIP3,.05,50 | SIP3,.05,50 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | SINGLE | THROUGH-HOLE | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PSIP-T3 | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | - | 4.01 mm | 5 mA | 1% | 4.14 V | 4.05 V | 50 ppm/°C | - | - | 4.57 mm | 2.285 mm | ||
![]() AZ432BK Diodes-BCD | In Stock | - | Datasheet | - | YES | 5 | - | - | - | - | - | BCD SEMICONDUCTOR MANUFACTURING LTD | - | - | - | - | - | - | - | 1.25 V | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.1 A | - | - | - | 18 V | 1.25 V | 64 ppm/°C | - | - | - | - | ||
![]() ZRT025N8C2 Zetex / Diodes Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ZETEX PLC | - | - | - | - | 1 | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | OUTPUT VOLTAGE CAN BE ADJUSTED OVER A +/-5% TRIM RANGE | 8542.39.00.01 | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 10 | - | R-PDSO-G8 | 1 | Not Qualified | - | - | - | COMMERCIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1.75 mm | 75 mA | - | 2.55 V | 2.45 V | 50 ppm/°C | - | - | 4.89 mm | 3.9 mm |