- Body Breadth
- Body Height
- Body Length or Diameter
- Housing
- Hysteresis
- Ihs Manufacturer
- JESD-609 Code
- Magnetic Field Range-Max
- Magnetic Field Range-Min
- Mounting Feature
- Output Range
- Output Type
Attribute column
Manufacturer
Zetex Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Resistance | Terminal Finish | Reach Compliance Code | Output | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZMY30TA Zetex / Diodes Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | ZETEX PLC | - | - | - | - | - | RECTANGULAR | Transferred | No | e0 | 4000 Ω | Tin/Lead (Sn/Pb) | unknown | - | 6.3 mm | 3.3 mm | ANALOG VOLTAGE | SOLDER | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 50 mT | 12-20V | -3.75 mT | 3.75 mT | 4 mV/G | 1.7 mm | ||
![]() ZMY30TC Zetex / Diodes Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | ZETEX PLC | - | - | - | - | - | RECTANGULAR | Transferred | No | e0 | 4000 Ω | Tin/Lead (Sn/Pb) | unknown | - | 6.3 mm | 3.3 mm | ANALOG VOLTAGE | SOLDER | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 50 mT | 12-20V | -3.75 mT | 3.75 mT | 4 mV/G | 1.7 mm | ||
![]() ZMZ30 Zetex / Diodes Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 4 | ZETEX PLC | 125 °C | -25 °C | PLASTIC/EPOXY | SIP4,.03,50 | SIP4,.03,50 | RECTANGULAR | Transferred | No | e0 | 4000 Ω | Tin/Lead (Sn/Pb) | unknown | BRIDGE | 3.8 mm | 2.4 mm | ANALOG VOLTAGE | SOLDER | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 50 mT | 12-20V | -3.75 mT | 3.75 mT | 4 mV/G | 5.6 mm |