Filters
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Coil Operate Voltage(DC)
  • Coil Voltage(DC)-Max
  • Coil Voltage-Nom
  • Coil/Input Supply Type
  • CoilResistance
  • Contact (AC) Max Power Rating R Load
  • Contact (AC) Max Rating R Load
  • Contact (DC) Max Power Rating R Load
  • Contact (DC) Max Rating R Load

Attribute column

Manufacturer

ZETTLER Modular Connectors - Jacks With Magnetics

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Number of Pins

Weight

Number of Terminals

End Contact Material

End Contact Plating

Coil Voltage-Nom

CoilResistance

Contact Materials

ElectricalLife

Ihs Manufacturer

Manufacturer Part Number

Manufacturer Series

Mfr

Operating Temperature-Max

Operating Temperature-Min

Package

Part Life Cycle Code

Product Status

Risk Rank

RoHS

Rohs Code

Samacsys Description

Operating Temperature

Series

JESD-609 Code

Termination

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

HTS Code

Reach Compliance Code

Reference Standard

Termination Style

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Max Voltage Rating (AC)

Termination Type

Max Current Rating

Throw Configuration

Max Voltage Rating (DC)

Contact Form

Relay Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Contact (DC) Max Rating R Load

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Coil Voltage (DC)

Coil/Input Supply Type

PCB Hole Count

Seal Rating

Dielectric Strength Between Open Contacts

Input Switching Control Type

Coil Insulation

Dielectric Strength Between Coil and Contacts

Contact (AC) Max Power Rating R Load

Contact (DC) Max Power Rating R Load

Relay Function

Coil Voltage(DC)-Max

Relay Form

Coil Operate Voltage(DC)

Features

Terminal Length

Body Height

Lead Free

33
-

-

Through Hole

-

10 g

5

Silver Tin Oxide

GOLD

24 V

1600 Ω

Silver Tin Oxide (AgSnO), Gold (Au)

100000 Cycle(s)

AMERICAN ZETTLER INC

AZ943-1CH-24DEG

-

American Zettler

90 °C

-40 °C

Tube

Active

Active

5.56

-

Yes

-

-40°C ~ 90°C

*

e3

-

-

Tin (Sn)

-

-

-

compliant

UL

PC Pin

19.25 mm

15.49 mm

19.25mm x 15.49mm x 15.95mm

100 mΩ

100000000 Ω

10 A

EPOXY

30 V

-

SOLDER

-

-

-

SPDT (1 Form C)

General Purpose

10 A

-

10 ms

24VDC

Non Latching

277VAC, 30VDC - Max

15 mA

5 ms

-

18 VDC

10 A

2.4 VDC

277 V

AC/DC

LATCHED

-

DC

5

Sealed - Fully

750 Vrms

Random

Class B

1500 Vrms

-

-

SPDT

31.2 V

1 FORM C

18 V

-

0.0035 inch

15.95 mm

-

6200
-

-

-

-

18.5 g

8

Silver Cadmium Oxide

-

12 V

275 Ω

-

100000 Cycle(s)

AMERICAN ZETTLER INC

AZ755-1C-12DE

-

American Zettler

90 °C

-40 °C

Box

Active

Active

2.08

-

Yes

CONNECTOR

-

*

-

-

EAR99

-

-

-

8536.49.00.75

compliant

TUV; UL

-

29 mm

13 mm

29mm x 13mm x 26.8mm

50 mΩ

1000000000 Ω

20 A

EPOXY

150 V

-

SOLDER

-

-

-

-

-

20 A

-

15 ms

-

-

-

-

5 ms

-

-

-

-

380 V

AC/DC

LATCHED

-

DC

8

-

1000 Vrms

Random

-

5000 Vrms

-

-

SPDT

22.8 V

1 FORM C

8.6 V

-

0.0042 inch

26.8 mm

-

In Stock

-

-

Through Hole

-

5

5.4 g

5

Silver Nickel

GOLD

12 V

848 Ω

-

30000 Cycle(s)

AMERICAN ZETTLER INC

AZ6991-1C-12DEA

AZ6991

-

85 °C

-40 °C

-

Active

-

5.65

Compliant

Yes

-

-

-

-

PCB

EAR99

-

85 °C

-40 °C

-

compliant

UL; VDE

-

28 mm

5 mm

28mm x 5mm x 15mm

50 mΩ

100000000 Ω

6 A

EPOXY

150 V

400 V

SOLDER

6 A

SPDT

150 V

-

POWER/SIGNAL RELAY

6 A

-

8 ms

-

-

-

14.15 mA

4 ms

-

-

-

-

400 V

AC/DC

LATCHED

12 V

DC

5

-

1000 Vrms

Random

-

4000 Vrms

-

-

SPDT

27.6 V

1 FORM C

9 V

-

0.0035 inch

15 mm

Lead Free