- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Features
- Package / Case
- Mounting Type
- Supplier Device Package
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
ZETTLER LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | ElectricalLife | Frequency-Max | Memory Types | Mfr | Overall Impedance | Package | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Technology | Voltage - Supply | Ingress Protection | Style | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Number of Channels | Illumination Voltage (Nominal) | Illumination Type, Color | Memory Size | Lead Style | Illumination | Access Time | Memory Format | Memory Interface | Data Interface | Write Cycle Time - Word, Page | Bushing Thread | 1st Connector | 2nd Connector | Sampling Rate (Per Second) | Voltage Supply Source | Resolution (Bits) | Features | Memory Organization | Height Seated (Max) | Length | Thickness (Max) | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV301S24015 ZETTLER | 262 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301S24023 ZETTLER | 402 |
| - | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 7201 | - | 100,000 Cycles | - | - | C&K | - | Bulk | Active | - | 28 V | -30°C ~ 85°C | 7000 | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | - | - | PC Pin | Flat Anti-Rotation | DPDT | - | On-On | - | Circular - 11.91mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | 15.49mm | - | ||
![]() BV302D09015 ZETTLER | 315 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | RN60 | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 2 | ±100ppm/°C | - | 11.5 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() BV301S06020 ZETTLER | 307 |
| - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U01Q0 | RG-174 | - | 6 GHz | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | - | - | - | Shielded | - | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() BV302S24015 ZETTLER | 224 |
| - | Surface Mount | 34-PowerCap™ Module | 34-PowerCap Module | - | - | - | - | - | - | - | DS1330W | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | NVSRAM (Non-Volatile SRAM) | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | 150 ns | NVSRAM | Parallel | - | 150ns | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | - | ||
![]() BV302S18006 ZETTLER | 265 |
| - | - | - | - | - | - | - | - | - | - | - | 121065 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D18006 ZETTLER | 626 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D24010 ZETTLER | 675 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D24023 ZETTLER | 276 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D24020 ZETTLER | 368 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D18023 ZETTLER | 348 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D12015 ZETTLER | 351 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302S15023 ZETTLER | 309 |
| - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | RU73X2A | - | - | - | - | TE Connectivity Passive Product | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | RU73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.01% | 2 | ±2ppm/°C | - | 115 Ohms | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() BV302S24023 ZETTLER | 859 |
| - | - | - | - | - | - | - | - | - | - | - | 087762 | - | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301S06015 ZETTLER | 307 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bivar Inc. | - | Bag | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302S06010 ZETTLER | 340 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Box | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D06015 ZETTLER | 97 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | - | - | MAX186 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | Data Acquisition System (DAS), ADC | - | - | - | - | - | - | - | - | ±5V | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | - | - | - | - | 133k | Dual ± | 12 b | - | - | - | - | - | - | - | ||
![]() BV301D09006 ZETTLER | 585 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | CDR32 | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | BX | - | - | - | - | High Reliability | - | 5600 pF | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() BV301D24006 ZETTLER | 585 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | RLR07 | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | ±100ppm/°C | - | 124 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() BV302D09006 ZETTLER | 691 |
| - | - | - | - | - | - | - | - | - | - | - | MS27467T11B | - | - | - | - | Corsair | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |