- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Features
- Package / Case
- Mounting Type
- Supplier Device Package
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
ZETTLER LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Body Material | Contact Material - Plating | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Capacitance | Current Rating (Amps) | Shielding | Depth | Insulation Color | Failure Rate | Cable Opening | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Body Color | Panel Hole Size | Industry Recognized Mating Diameter | Actual Diameter | Signal Lines | Mating Length/Depth | Features | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV302D06006 ZETTLER | 578 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | MCT0603 | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | MC ATAU - Precision | 0.061 L x 0.033 W (1.55mm x 0.85mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 2.21 kOhms | - | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 0.021 (0.53mm) | - | AEC-Q200 | ||
![]() BV302S24020 ZETTLER | 205 |
| - | - | - | - | - | - | - | - | 173107 | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D15006 ZETTLER | 499 |
| - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Gold | AJ-10 | Brass | Amphenol NEXUS Technologies | Bulk | Active | - | - | -55°C ~ 85°C | - | - | - | - | IDC | - | Phone Jack | - | - | - | - | Female | - | - | 3 A | - | - | - | - | - | - | 7 Conductors, 7 Contacts | 7 pcs - 1 Connector, 1 Cable Holder, 1 Cable Seal, 1 Handle, 1 Retaining Pin, 1 Shim, 1 Sleeve | Does Not Contain Switch | Black | - | - | - | 7 Conductor | 0.880 (22.35mm) | Cover, Waterproof | - | - | - | ||
![]() BV302D15020 ZETTLER | 371 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 6.8 nF | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | ||
![]() BV301S15023 ZETTLER | 295 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D12010 ZETTLER | 488 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301D18010 ZETTLER | 818 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV302D24023 ZETTLER | 253 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |