- Efficiency
- Applications
- Approval Agency
- Current - Output (Max)
- Line Regulation
- Load Regulation
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Power (Watts)
- Series
Attribute column
Manufacturer
ZETTLER AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Certificates | Input voltage1 | Mfr | Mounting | Mounting1 | Package | Product Status | Type of converter | Voltage Rated | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Power (Watts) | Capacitance | Number of Outputs | Approval Agency | Efficiency | Failure Rate | Lead Spacing | Current - Output (Max) | Lead Style | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Power | Line Regulation | Load Regulation | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HP01S0600WI ZETTLER | 1080 |
| - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 6V | -25°C ~ 85°C | HP01 (1W) | 1.33 L x 0.87 W x 0.59 H (33.7mm x 22.2mm x 15.0mm) | - | - | Enclosed | Household Appliances, ITE (Commercial) | 996 mW | - | 1 | CE | 70% | - | - | 166mA | - | - | - | - | - | ±0.5% | ±0.5% | - | - | - | - | ||
![]() ZP05S2400WB ZETTLER | 4091 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | - | 200V | 24V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | C0G, NP0 | Enclosed | Automotive | 5 W | 1500 pF | 1 | CE | 70% | - | - | 210mA | - | - | - | - | - | ±1% | ±1% | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() HP01S0500WI ZETTLER | 1275 |
| - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 5V | -25°C ~ 85°C | HP01 (1W) | 1.33 L x 0.87 W x 0.59 H (33.7mm x 22.2mm x 15.0mm) | - | - | Enclosed | Household Appliances, ITE (Commercial) | 1 W | - | 1 | CE | 70% | - | - | 200mA | - | - | - | - | - | ±0.5% | ±0.5% | - | - | - | - | ||
![]() HP02S0500WI-A ZETTLER | In Stock | - | - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 5V | - | HP02 (2W) | 1.33 L x 0.87 W x 0.59 H (33.7mm x 22.2mm x 15.0mm) | - | - | Enclosed | ITE (Commercial) | 2 W | - | 1 | CE | 70% | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP02S2400WI-A ZETTLER | In Stock | - | - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 24V | - | HP02 (2W) | 1.33 L x 0.87 W x 0.59 H (33.7mm x 22.2mm x 15.0mm) | - | - | Enclosed | ITE (Commercial) | 2 W | - | 1 | CE | 77% | - | - | 84mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP05S0600WB ZETTLER | 438 |
| - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 6V | -25°C ~ 85°C (With Derating) | ZP05 (5W) | 1.26 L x 1.07 W x 0.76 H (32.1mm x 27.1mm x 19.3mm) | - | - | Enclosed | Household Appliances, ITE (Commercial) | 5 W | - | 1 | CE | 70% | - | - | 830mA | - | - | - | - | - | ±1% | ±1% | Universal Input | - | - | - | ||
![]() HP02S1200WI-A ZETTLER | In Stock | - | - | Through Hole | 4-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 12V | - | HP02 (2W) | 1.33 L x 0.87 W x 0.59 H (33.7mm x 22.2mm x 15.0mm) | - | - | Enclosed | ITE (Commercial) | 2 W | - | 1 | CE | 74% | - | - | 166mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP03S0600WJ ZETTLER | In Stock | - | - | Through Hole | 5-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 6V | -25°C ~ 85°C | HP03 (3W) | 1.46 L x 0.94 W x 0.59 H (37.0mm x 24.0mm x 15.0mm) | - | - | Enclosed | Household Appliances, ITE (Commercial) | 3 W | - | 1 | CE, cURus, TUV | 72% | - | - | 500mA | - | - | - | - | - | ±0.5% | ±0.5% | - | - | - | - | ||
![]() HP03S2400WJ ZETTLER | In Stock | - | - | Through Hole | 5-DIP Module | - | - | Zettler Magnetics | - | - | Box | Active | - | - | 24V | -25°C ~ 85°C | HP03 (3W) | 1.46 L x 0.94 W x 0.59 H (37.0mm x 24.0mm x 15.0mm) | - | - | Enclosed | Household Appliances, ITE (Commercial) | 3 W | - | 1 | CE, cURus, TUV | 78% | - | - | 125mA | - | - | - | - | - | ±0.5% | ±0.5% | - | - | - | - | ||
![]() ZP05S0700WB ZETTLER | 969 |
| - | - | - | - | 100...370V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 70% | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | ||
![]() ZP03S1000WE ZETTLER | In Stock | - | - | - | - | - | 100...370V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 65% | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - | ||
![]() HP02S0800WI ZETTLER | 1815 |
| - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 72% | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | ||
![]() HP01S1000WI ZETTLER | 1682 |
| - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 72% | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | ||
![]() HP02S0700WI ZETTLER | 1419 |
| - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 72% | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | ||
![]() HP01S0800WI-X ZETTLER | In Stock | - | - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 63% | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | ||
![]() HP01S1000WI-X ZETTLER | In Stock | - | - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 63% | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | ||
![]() HP02S1000WI ZETTLER | 2084 |
| - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 72% | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | ||
![]() HP02S0300WI ZETTLER | 2148 |
| - | - | - | - | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 66% | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | ||
![]() HP02S0600WI ZETTLER | 1960 |
| - | - | - | RoHS compliant | 100...430V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 70% | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | ||
![]() ZP03S0600WE ZETTLER | In Stock | - | - | - | - | RoHS compliant | 100...370V DC | - | PCB | THT | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 65% | - | - | - | - | - | - | - | 3W | - | - | - | - | - | - |