- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Manufacturer Part Number
- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Termination Style
- Coil Current
Attribute column
Manufacturer
ZETTLER Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Weight | Number of Terminals | End Contact Material | Approvals | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | Dropout Volt | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (VDC) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Voltage - Supply | Orientation | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Protections | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Legend | PCB Hole Count | Absolute Pull Range (APR) | Outside Diameter | Quantity | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Body Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9421A-1CT-12DE American Zettler | 36 |
| - | - | - | - | - | - | - | - | - | 10 g | 5 | Silver Tin Oxide | - | - | 12 V | 180(ohm) | - | Silver Tin Oxide | >1.2VDC | 100000 Cycle(s) | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9421A-1CT-12DE | - | American Zettler | - | Through Hole | -40C to 85C | 85 °C | -40 °C | Tube | Active | 9VDC | - | 16(mm) | Active | No | Non-Latching | 1.7 | - | Yes | Sealed | 30(V) | - | * | - | - | e3 | - | - | - | - | Automotive Relay | - | Tin | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 5 | - | PC Pin | - | - | - | 19.5 mm | 16 mm | 19.5mm x 16mm x 17.1mm | - | 100 mΩ | - | 100000000 Ω | 20 A | EPOXY | 30 V | SOLDER | - | - | - | - | - | 20(A) | 1 Form C | POWER/SIGNAL RELAY | - | 20 A | - | 10(ms) | 66.67(mA) | 5 ms | - | 450 mW | 250 V | AC/DC | LATCHED | 12 | DC | - | 5 | - | - | - | 1000 Vrms | Random | 2500 Vrms | - | - | SPDT | SPDT | 15.6 V | 1 FORM C | 9 V | - | 0.0035 inch | No | 250(V) | - | 19.5(mm) | - | - | 17.1 mm | 17.1(mm) | - | ||
![]() AZ980-1A-12DER ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90(ohm) | - | Silver Tin Oxide | >1.2VDC | - | - | No | Thomas & Betts | SMR196-4-L | 1.12KW | - | - | Socket | -40C to 85C | - | - | - | - | 7.8VDC | - | 33(mm) | - | No | Non-Latching | - | - | - | Sealed | 30(V) | - | - | - | - | - | - | - | - | - | Automotive Relay | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 4 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80(A) | 1 Form A | - | - | - | - | 7(ms) | 133.33(mA) | - | - | - | - | - | - | 12 | - | L | - | - | - | 1 | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | - | - | 35(mm) | - | - | - | 50.2(mm) | - | ||
![]() AZ9731-1A-48DC2D1 ZETTLER | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ977-1C-24DE ZETTLER | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9731-1A-24DC2 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ934-2C-12DET (201) ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9801-1A-24DH ZETTLER | In Stock | - | - | Socket | - | 0603 (1608 Metric) | - | 4 | - | 0603 | - | 40 g | - | - | - | RS73G1JRT | - | 288 Ω | - | Silver, Tin | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | Quick Connect | ±50ppm/°C | - | - | 43.2 kOhms | - | 125 °C | -40 °C | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | SPST | 50 V | - | - | - | - | - | - | - | - | 10 ms | 83.33 mA | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() AZ988-1CT-24DC1 ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | 525 | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 24 MHz | ±2ppm | Clipped Sine Wave | - | - | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() AZ970E-1A-24D ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ988-1AT-24DC1 ZETTLER | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ947-1A-12D ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 161.4 MHz | ±20ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() AZ988-1AT-12DSEC1R ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ988-1CT-12DEC1R ZETTLER | 8 |
| - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Metal | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | Threaded | - | C | - | - | - | - | - | Passivated | - | 18-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ947-1C-12DE ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 17.177 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() AZ9861-1C-24DC2R1 ZETTLER | 524 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9731-1C-12DC2ED2 ZETTLER | 597 |
| - | - | - | Dust Cover | - | - | - | - | Cast Iron | - | - | - | - | - | - | 90(ohm) | - | Silver Tin Oxide | >1.8VDC | - | - | No | Maurey Power Transmission | D310010018BX | 630W(NO)/473W(NC) | American Zettler | - | Bracket | -40C to 125C | - | - | Box | - | 7.8VDC | - | 27.3(mm) | Active | No | Non-Latching | - | - | - | Sealed | 75(V) | - | * | - | - | - | - | - | - | - | Automotive Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40(NO)/30(NC)(A) | 1 Form C | - | - | - | - | 7(ms) | 133.33(mA) | - | - | - | - | - | - | 12 | - | - | - | - | 9.95 Inches | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Yes | - | - | 26.5(mm) | - | - | - | 49.89(mm) | - | ||
![]() AZ983-1A-12DER ZETTLER | 44 |
| - | - | Back Mount | - | - | 4 | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | Turck | U-43637 | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1 m | - | - | - | ||
![]() AZ9471-1C-12DE ZETTLER | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | FAZ-D8/1-SP | - | American Zettler | DIN Rail | - | - | - | - | Box | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ970E-1A-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9841-1C-12DE ZETTLER | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 165225 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |