- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Manufacturer Part Number
- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Termination Style
- Coil Current
Attribute column
Manufacturer
ZETTLER Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Weight | Number of Terminals | End Contact Material | Approvals | Brand | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Dim | Dropout Volt | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. switching capacity | Max. temperature | Maximum Power Rating | Mfr | Min. temperature | Mounting | Mounting Styles | Nominal voltage (details) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Product Status | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Shell Sizes | Switching current (max.) | Switching voltage (max.) | Voltage Rating (VDC) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Number of Rows | Gender | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Durability | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Product Type | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Shell Plating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Mode of Operation | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Lamp Type | Mounting Angle | Features | Operating Voltage | Terminal Length | Coil Suppression Diode | Product Category | IP Rating | Height | Length | Width | Body Height | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ977-1A-12DE ZETTLER | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ977-1A-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9711-1A-12DET ZETTLER | 30 |
| - | - | - | 20 g | 7 | Silver Tin Oxide | - | - | - | 12 V | 90 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9711-1A-12DET | - | - | - | - | American Zettler | - | - | - | - | - | 125 °C | -40 °C | Box | Active | - | Active | - | - | - | 5.64 | Non-Compliant | Yes | - | - | - | - | - | - | - | * | e3 | PCB | EAR99 | - | - | Tin | - | - | - | - | compliant | - | UL | - | 26.5 mm | 22 mm | 26.5mm x 22mm x 22.3mm | 100 mΩ | - | 45 A | EPOXY | 150 V | SOLDER | - | SPST | - | - | POWER/SIGNAL RELAY | - | 5 ms | - | 3 ms | - | DC | LATCHED | - | DC | 7 | - | 500 Vrms | - | 500 Vrms | - | SPDT | - | 19.6 V | - | 1 FORM C | - | 6.8 V | - | - | - | - | 0.0036 inch | - | - | - | - | - | - | 22.3 mm | - | Lead Free | ||
![]() AZ9731-1C-24DC3 ZETTLER | 29 |
| - | - | - | 31 g | 5 | Silver Tin Oxide | - | - | - | 24 V | 360 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9731-1C-24DC3 | AZ9731 | - | - | - | American Zettler | - | - | - | - | - | 125 °C | -40 °C | Box | Active | - | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | * | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | compliant | - | - | - | 26.5 mm | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 7 ms | - | 5 ms | - | DC | LATCHED | - | DC | - | - | 500 Vrms | Random | 500 Vrms | - | SPDT | - | 31.2 V | - | 1 FORM C | 15.6 V | - | - | - | - | - | 0.011 inch | - | - | - | - | - | - | 24.5 mm | - | - | ||
![]() AZ9731-1C-24DC2-R1 ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9841-1C-24D ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9731T5-1C-24DC2ED2 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9701-1A-24DT ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ971E-1C-12DE ZETTLER | 8 |
| - | - | - | 20 g | 7 | Silver Tin Oxide | - | - | - | 12 V | 90 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ971E-1C-12DE | - | - | - | - | American Zettler | - | - | - | - | - | 125 °C | -40 °C | Box | Active | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | * | e3 | - | - | - | - | Tin | - | - | - | - | compliant | - | - | - | 26.2 mm | 21.2 mm | 26.2mm x 21.2mm x 21.1mm | 100 mΩ | 100000000 Ω | 30 A | EPOXY | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | 5 ms | - | 3 ms | - | DC | LATCHED | - | DC | 7 | - | 500 Vrms | Random | 500 Vrms | - | SPDT | - | 20.4 V | - | 1 FORM C | 6.8 V | - | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | 21.1 mm | - | - | ||
![]() AZ974-1A-12DE ZETTLER | In Stock | - | - | - | - | 31 g | 4 | Silver Tin Oxide | - | - | - | 12 V | 85 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ974-1A-12DE | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | 26.45 mm | - | - | 100 mΩ | 100000000 Ω | 40 A | EPOXY | 75 V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 10 ms | - | 10 ms | - | DC | - | - | DC | - | - | 500 Vrms | Random | 500 Vrms | - | SPST | - | 20.2 V | - | 1 FORM A | 7.8 V | - | - | - | - | - | - | - | - | - | - | - | - | 24 mm | - | - | ||
![]() AZ971E-1A-24D ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ947-1A-24DE ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507417 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Flat pin connector 6.3 x 0.8/9.5 x 1.2 mm | - | (L x W x H) 29 x 33.4 x 41 mm | - | 1 x 10<sup>5</sup> switching operations | - | - | - | - | - | - | - | 840W | +85°C | - | - | -40°C | - | - | 24V DC | - | - | - | - | - | - | - | - | - | 360Ω | - | - | - | Yes | - | - | 60A | 30V DC | - | - | - | - | - | - | AZ979-1C-24D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o elbow mount | - | - | - | - | - | 41mm | 29mm | 33.4mm | - | - | - | ||
![]() 507411 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Flat pin connector 6.3 x 0.8/9.5 x 1.2 mm | - | (L x W x H) 29 x 33.4 x 41 mm | - | 1 x 10<sup>5</sup> switching operations | - | - | - | - | - | - | - | 1120W | +85°C | - | - | -40°C | - | - | 12V DC | - | - | - | - | - | - | - | - | - | 90Ω | - | - | - | Yes | - | - | 80A | 30V DC | - | - | - | - | - | - | AZ979-1A-12D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> switching operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o elbow mount | - | - | - | - | - | 41mm | 29mm | 33.4mm | - | - | - | ||
![]() AZ9861-1C-12DC3R1 ZETTLER | 18 |
| - | Gold | Steel | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | - | - | 25 | - | - | Positronic | - | - | - | - | - | American Zettler | - | - | Flange Mount | - | - | - | - | Box | - | - | Active | - | - | - | - | Details | - | - | - | 2 | - | - | - | - | WDD | - | - | - | - | 26 Position | - | - | 3 Row | Male | D-Sub Connectors | - | - | - | Solder Tail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | D-Sub High Density Connectors | IP67 | - | - | - | - | - | - | ||
![]() AZ973-1A-12DC4 ZETTLER | In Stock | - | - | - | - | 31 g | 5 | Silver Tin Oxide | - | - | - | 12 V | 85 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ973-1A-12DC4 | AZ973 | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | Active | - | - | - | - | - | 5.63 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | compliant | - | - | - | 26.2 mm | 26.2 mm | 26.2mm x 26.2mm x 23.7mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 7 ms | - | 5 ms | - | DC | LATCHED | - | DC | - | - | 500 Vrms | Random | 500 Vrms | - | SPST | - | 21 V | - | 1 FORM A | 7.8 V | - | - | - | - | - | 0.011 inch | - | - | - | - | - | - | 23.7 mm | - | - | ||
![]() AZ979-1C-12DRC1 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | 90(ohm) | - | Silver Tin Oxide | - | >1.2VDC | - | - | - | - | No | - | - | - | - | - | 840W | - | - | - | Bracket | - | -40C to 85C | - | - | - | - | 7.8VDC | - | No | Non-Latching | - | - | Yes | - | - | Unsealed | - | - | - | 30(V) | - | - | - | - | - | Automotive Relay | - | - | - | - | - | - | - | 5 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 60(A) | 1 Form C | - | - | 7(ms) | 133.3(mA) | - | - | - | - | 12 | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 56.7(mm) | - | ||
![]() AZ973-1A-12DC2 ZETTLER | In Stock | - | - | - | - | 31 g | 5 | Silver Tin Oxide | - | - | - | 12 V | 85 Ω | - | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | GE | AZ973-1A-12DC2 | AZ973 | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | Active | - | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | compliant | - | - | - | 26.2 mm | 26.2 mm | 26.2mm x 26.2mm x 23.7mm | 100 mΩ | 100000000 Ω | 40 A | - | 75 V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | - | 7 ms | - | 5 ms | - | DC | LATCHED | - | DC | - | - | 500 Vrms | Random | 500 Vrms | - | SPST | - | 21 V | - | 1 FORM A | 7.8 V | - | - | - | - | - | 0.011 inch | - | - | - | - | - | - | 23.7 mm | - | - | ||
![]() AZ9711-1A-12DETK ZETTLER | 44 |
| - | - | - | - | - | - | UL;cUL | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | Edwards Signaling | 125STRHG120AB | - | - | - | - | American Zettler | - | Conduit;Panel | - | - | - | - | - | Box | Active | - | Active | - | - | - | 5.67 | No | Yes | - | - | - | - | - | - | -31~150 | * | - | - | EAR99 | - | - | - | Green | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strobe | - | - | - | Strobe | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9841-1C-12DR ZETTLER | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | AZ9841-1C-12DR | - | - | - | - | American Zettler | - | - | - | - | - | - | - | Box | Active | - | Active | - | - | - | 2.26 | - | Yes | - | - | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |