- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Features
- Contact Materials
- Termination Style
- Coil Voltage
- CoilResistance
- Switching Voltage
Attribute column
Manufacturer
ZETTLER Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Memory Types | Mfr | Number of Words | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Shell Size, MIL | Cable Opening | Access Time | Data Bus Width | Contact Form | Address Bus Width | Density | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Max Frequency | Coil Power | Must Release Voltage | Features | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMC0-903A.IC ZETTLER | 2730 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | Box | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-253A.LC ZETTLER | 48 |
| - | Surface Mount | - | - | 86 | - | - | - | - | - | - | - | RAM, SDRAM | American Zettler | 512000 | Box | - | Active | Compliant | - | - | * | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 143 MHz | - | - | - | 3.3 V | Parallel | 3.6 V | 3 V | 8 MB | - | - | 5.4 ns | 32 b | - | 10 b | 64 Mb | - | - | - | - | 143 MHz | - | - | - | 1.1 mm | 22.35 mm | 10.29 mm | - | - | No | Lead Free | ||
![]() XMC0-403A.FC ZETTLER | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | Box | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-403EBBD ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-503ID American Zettler | 21 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Box | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-252EBBC American Zettler | 13 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 25 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-403EC American Zettler | 41 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 40 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-503ED American Zettler | 10 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Box | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 50 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-403IC American Zettler | 65 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Bulk | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-322EBBD American Zettler | 128 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 32 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-322EBBC American Zettler | 42 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 32 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMCO-323FBBC ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Polyphenylene Sulfide (PPS) | - | 2M801-008 | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | -65°C ~ 150°C | 2M | Crimp | Plug, Male Pins | 35 | - | - | Silver | - | Threaded | 7.5A | A | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 16-235 | Screw Terminal | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | 32 A | - | - | - | Coupling Nut | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() XMC0-402ID American Zettler | 172 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 208 ~ 240VAC | 600VAC - Max | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-403FC American Zettler | 21 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-251FBBC American Zettler | 70 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-503FD American Zettler | 28 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Box | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-402ED American Zettler | 35 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 40 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-257EBBC American Zettler | 86 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 25 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - | ||
![]() XMC0-633FD American Zettler | 58 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Box | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-251EBBC American Zettler | 69 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | American Zettler | - | Tray | - | Active | - | - | -25°C ~ 70°C | XMC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 24VAC | 600VAC - Max | 19.2 VAC | 25 A | - | - | 4.8 VAC | - | - | - | - | - | - | - | - |