- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | CoilResistance | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Operating Temperature | Series | Current Rating | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Max Frequency | Must Release Voltage | Seal Rating | Coil Insulation | Disconnect Type | Features | Nominal Input Voltage (AC) | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1A-15DE ZETTLER | In Stock | - | - | Chassis Mount | - | 256 Ohms | Silver Cadmium Oxide (AgCdO) | Miscellaneous | - | American Zettler | - | Box | Active | -55°C ~ 85°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 15VDC | Non Latching | 277VAC, 28VDC - Max | 59 mA | 10 ms | 11.25 VDC | 40 A | - | 1.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2200-1A-24DTF ZETTLER | 30 |
| - | Through Hole | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | -55°C ~ 85°C | * | - | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | - | 2.4 VDC | - | Class F | - | - | - | - | ||
![]() AZ6991-1A-5D ZETTLER | 27 |
| - | Through Hole | CE, CSA, UL | 147 Ohms | Silver Nickel (AgNi) | Cutler Hammer, Div of Eaton Corp | PDG26G0100VFFJ | American Zettler | Panel | Box | Active | -40°C ~ 85°C | AZ6991 | 100 A | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 125VDC - Max | 34 mA | 4 ms | 3.75 VDC | 8 A | - | 0.25 VDC | - | - | - | - | - | - | ||
![]() AZ2700-2A-48ATWF ZETTLER | 27 |
| - | Chassis Mount | - | 1.2 kOhms | Silver Tin Oxide (AgSnO) | ABB | ACH550-BDR-032A-6+B8+F7 | American Zettler | Panel, Wall | Box | Active | -40°C ~ 105°C | AZ2700 | - | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 60 Hz | 7.2 VAC | - | Class F | Disconnect Switch | - | 575 VAC | IP58 | ||
![]() AZ2701-1A-120AW ZETTLER | In Stock | - | - | Socketable | - | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | - | Box | Active | -40°C ~ 85°C | AZ2701 | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | - | 18 VAC | - | Class B | - | - | - | - | ||
![]() AZ7709-1AE-12DSF ZETTLER | 27 |
| - | Through Hole | - | 720 Ohms | Silver Tin Oxide (AgSnO) | Cooper | 78101157213 | American Zettler | - | Box | Active | -40°C ~ 105°C | AZ7709 | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 4 ms | 9 VDC | 5 A | - | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ2700-2A-120AW ZETTLER | 18 |
| - | Chassis Mount | - | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | - | Box | Active | -40°C ~ 85°C | AZ2700 | - | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | - | 18 VAC | - | Class B | - | - | - | - | ||
![]() AZDC6-2AE-12D American Zettler | 48 |
| - | Through Hole | - | 103 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 90°C | - | - | PC Pin | DPST-NO (2 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 600VDC - Max | 116.5 mA | 10 ms | 9 VDC | 12.5 A | - | 0.6 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2280-1CT-48DEF ZETTLER | 16 |
| - | Chassis Mount | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | American Zettler | - | Box | Active | -55°C ~ 85°C | AZ2280 | - | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 20 A | - | 4.8 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2250-1CET-12DEF ZETTLER | In Stock | - | - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | KEMET | - | Tape & Box (TB) | Active | -40°C ~ 85°C | * | - | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 30 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1CE-12DEF American Zettler | 2039 |
| - | Through Hole | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 85°C | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | 20 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2150-1CE-24DEF American Zettler | 2438 |
| - | Through Hole | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -55°C ~ 105°C | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | - | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1AE-12DEF American Zettler | 668 |
| - | Through Hole | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Box | Active | -40°C ~ 85°C | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | 20 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZDC105-1AH-12DT American Zettler | 70 |
| - | Through Hole | - | 45 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 65°C | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 60VDC - Max | 266.7 mA | 10 ms | 9 VDC | 150 A | - | 0.6 VDC | - | Class F | - | - | - | - | ||
![]() AZ7709T-1AE-24DEF American Zettler | 12287 |
| - | Through Hole | - | 1.28 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 85°C | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 18.8 mA | 4 ms | 16.8 VDC | 10 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2150-1CE-12DEF American Zettler | 662 |
| - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -55°C ~ 105°C | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | - | 1.2 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2150-1CE-5DEF American Zettler | 57 |
| - | Through Hole | - | 27 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -55°C ~ 105°C | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | 40 A | - | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ9422-1AE-24DEF American Zettler | 576 |
| - | Through Hole | - | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 85°C | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | - | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ7555-1A-12DSKE American Zettler | In Stock | - | - | Through Hole | - | 270 Ohms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Tray | Active | -40°C ~ 85°C | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 44.4 mA | 8 ms | 9 VDC | 20 A | - | 1.2 VDC | Sealed - Fully | - | - | - | - | - | ||
![]() AZ9481-1AET-18DE ZETTLER | 29 |
| - | Through Hole | - | 1.62 kOhms | Silver Tin Oxide (AgSnO) | - | - | American Zettler | - | Box | Active | -40°C ~ 85°C | * | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 11.1 mA | 5 ms | 14.4 VDC | 16 A | - | 1.8 VDC | Sealed - Fully | Class F | - | - | - | - |