Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Through Hole

48.5 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ7555

PC Pin

SPST-NO (1 Form A)

General Purpose

20 ms

5VDC

Non Latching

277VAC, 30VDC - Max

103.1 mA

8 ms

3.75 VDC

20 A

0.5 VDC

-

-

-

In Stock

-

-

Through Hole

1.28 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

24VDC

Non Latching

250VAC, 30VDC - Max

18.8 mA

4 ms

16.8 VDC

5 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

2.56 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 105°C

AZ2150

PC Pin

SPDT (1 Form C)

General Purpose

12 ms

48VDC

Non Latching

300VAC, 30VDC - Max

18.8 mA

5 ms

36 VDC

40 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

18.8 Ohms

Silver Nickel (AgNi)

American Zettler

Tube

Active

-40°C ~ 85°C

*

PC Pin

SPST-NO (1 Form A)

General Purpose

40 ms

6VDC

Non Latching

800VAC - Max

319.1 mA

10 ms

4.5 VDC

100 A

0.6 VDC

-

Class F

-

15
-

Through Hole

720 Ohms

Silver Nickel (AgNi)

American Zettler

Box

Active

-55°C ~ 90°C

AZ8

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

18VDC

Non Latching

300VAC, 150VDC - Max

25 mA

2 ms

13.5 VDC

6 A

0.9 VDC

Sealed - Fully

Class B

-

23
-

Through Hole

27 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2100

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

5VDC

Non Latching

300VAC, 30VDC - Max

185.2 mA

10 ms

3.75 VDC

40 A

0.5 VDC

-

Class B

-

42
-

Through Hole

1.28 kOhms

Silver Nickel (AgNi)

American Zettler

Box

Active

-40°C ~ 110°C

*

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

24VDC

Non Latching

400VAC, 150VDC - Max

18.8 mA

5 ms

18 VDC

10 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

160 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-55°C ~ 125°C

AZ21501

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

12VDC

Non Latching

300VAC, 110VDC - Max

75 mA

10 ms

9 VDC

30 A

1.2 VDC

Sealed - Fully

Class F

-

42
-

Chassis Mount

3.8 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 65°C

AZ2800

Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

25 ms

240VAC

Non Latching

600VAC, 30VDC - Max

16.7 mA

25 ms

192 VAC

40 A

48 VAC

-

Class F

-

5
-

Through Hole

2.3 kOhms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-40°C ~ 105°C

AZ762H

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

24VDC

Non Latching

440VAC, 125VDC - Max

10.4 mA

3 ms

18 VDC

10 A

2.4 VDC

-

Class F

-

41
-

Chassis Mount

40 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

6VDC

Non Latching

277VAC, 28VDC - Max

150 mA

10 ms

4.5 VDC

20 A

0.6 VDC

Sealed - Fully

Class F

-

39
-

-

-

-

American Zettler

Tray

Active

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

12
-

Socketable

22 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-40°C ~ 85°C

AZ2704

Plug In, Quick Connect - 0.110 (2.8mm)

DPST-NO (2 Form A)

General Purpose

30 ms

220VAC

Non Latching

400VAC, 150VDC - Max

10 mA

30 ms

176 VAC

30 A

33 VAC

-

Class B

-

5
-

Socketable

5.217 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

30 ms

120VAC

Non Latching

400VAC, 150VDC - Max

23 mA

30 ms

96 VAC

30 A

18 VAC

-

Class F

-

5
-

Through Hole

45 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709T

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

3VDC

Non Latching

250VAC, 30VDC - Max

66.7 mA

4 ms

2.25 VDC

10 A

0.15 VDC

-

Class F

-

49
-

Through Hole

5.12 kOhms

Silver Nickel (AgNi)

American Zettler

Box

Active

-40°C ~ 85°C

*

PC Pin

SPDT (1 Form C)

General Purpose

8 ms

48VDC

Non Latching

250VAC, 30VDC - Max

9.4 mA

4 ms

36 VDC

5 A

2.4 VDC

Sealed - Fully

Class F

-

45
-

Through Hole

1.1 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 85°C

*

PC Pin, Quick Connect - 0.187 (4.7mm)

SPST-NO (1 Form A)

General Purpose

20 ms

24VDC

Non Latching

277VAC, 150VDC - Max

21.8 mA

10 ms

19.2 VDC

20 A

2.4 VDC

-

Class B

-

24
-

Through Hole

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-55°C ~ 85°C

AZ2100

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

36VDC

Non Latching

300VAC, 30VDC - Max

-

10 ms

-

40 A

3.6 VDC

Sealed - Fully

Class B

-

24
-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 105°C

AZ7709

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

48VDC

Non Latching

250VAC, 30VDC - Max

9.4 mA

4 ms

33.6 VDC

5 A

2.4 VDC

Sealed - Fully

Class F

-

8
-

Through Hole

1.28 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-40°C ~ 110°C

*

PC Pin

SPDT (1 Form C)

General Purpose

8 ms

24VDC

Non Latching

400VAC, 150VDC - Max

18.8 mA

5 ms

18 VDC

10 A

1.2 VDC

Sealed - Fully

Class F

-