- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ888P1-1A-12D ZETTLER | 8 |
| - | Through Hole | 960 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Latching, Single Coil | - | 12.5 mA | 3 ms | 9.6 VDC | 8 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2850-2A-5D ZETTLER | In Stock | - | - | Through Hole | 15.3 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2850 | PC Pin | DPST-NO (2 Form A) | General Purpose | 25 ms | 5VDC | Non Latching | 600VAC, 30VDC - Max | 326.7 mA | 25 ms | 3.8 VDC | 40 A | 0.5 VDC | - | Class F | - | ||
![]() AZ2280-1AT-220AF ZETTLER | 24 |
| - | Chassis Mount | 13.49 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 28VDC - Max | 16.3 mA | 10 ms | 187 VAC | 40 A | 44 VAC | - | Class F | - | ||
![]() AZ2150-1CE-24DE ZETTLER | 1429 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2150-1CE-6DE ZETTLER | 46 |
| - | Through Hole | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 5 ms | 4.5 VDC | 40 A | 0.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2200-1AE-24DTF ZETTLER | 46 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2850-2A-240A5 ZETTLER | 24 |
| - | Through Hole | 4.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2850 | PC Pin | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | - | Class F | - | ||
![]() AZ576P-1C-12DE ZETTLER | 8 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1C-5DEF ZETTLER | 25 |
| - | Through Hole | 56 Ohms | Silver (Ag) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 2 ms | 3.75 VDC | 3 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ22801-1C-240A ZETTLER | 20 |
| - | Chassis Mount | 15.74 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | 15.2 mA | 10 ms | 180 VAC | 40 A | 72 VAC | - | Class B | - | ||
![]() AZ756-1A-24DF ZETTLER | 8 |
| - | Through Hole | 1.1 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin, Quick Connect - 0.187 (4.7mm) | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 150VDC - Max | 21.8 mA | 10 ms | 19.2 VDC | 20 A | 2.4 VDC | - | Class F | - | ||
![]() AZ6991-1C-48DE ZETTLER | 13 |
| - | Through Hole | 10.6 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ6991 | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 400VAC, 125VDC - Max | 4.5 mA | 4 ms | 36 VDC | 8 A | 2.4 VDC | Sealed - Fully | - | - | ||
![]() AZ2250-1AT-12DF ZETTLER | 48 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2280-1C-22D ZETTLER | 40 |
| - | Chassis Mount | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 20 A | 2.2 VDC | - | Class F | - | ||
![]() AZ2270-1AE-12DE ZETTLER | 16 |
| - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ762FH-1AB-60DF ZETTLER | 32 |
| - | Through Hole | 7.5 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 125°C | * | PC Pin, Quick Connect - 0.250 (6.3mm) | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 150VDC - Max | 8 mA | 3 ms | 42 VDC | 20 A | 6 VDC | - | Class F | - | ||
![]() AZ2150-1CE-48DE ZETTLER | 46 |
| - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPDT (1 Form C) | General Purpose | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2704-2A-48AW ZETTLER | 12 |
| - | Socketable | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class B | - | ||
![]() AZ22801-1C-277AEF ZETTLER | 7 |
| - | Chassis Mount | 20.3 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 130°C | AZ22801 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | Class F | - | ||
![]() AZ2100-1AE-15DF ZETTLER | 7 |
| - | Through Hole | 256 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | 11.25 VDC | 40 A | 1.5 VDC | - | Class F | - |