- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2200-1C-12DEF ZETTLER | 35 |
| - | Through Hole | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 85°C | AZ2200 | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-1A-110DTWF ZETTLER | In Stock | - | - | Chassis Mount | - | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ2700 | - | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ2160-1CE-12DEF ZETTLER | 23 |
| - | Socketable | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -55°C ~ 125°C | * | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-2A-48AW ZETTLER | 12 |
| - | Socketable | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 85°C | AZ2701 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class B | - | ||
![]() AZ943S-1AH-12DE ZETTLER | 19 |
| - | - | - | - | - | American Zettler | Tube | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1AE-6DE ZETTLER | 20 |
| - | Through Hole | - | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -55°C ~ 85°C | AZ2270 | - | - | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ743-2AE-24DE ZETTLER | 46 |
| - | Through Hole | - | 1.44 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 100°C | * | - | - | PC Pin | DPST-NO (2 Form A) | General Purpose | 7 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 16.7 mA | 4 ms | 16.8 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2280-1AE-48DE ZETTLER | In Stock | - | - | Chassis Mount | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -55°C ~ 85°C | AZ2280 | - | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2270-1AET-24DF ZETTLER | 14 |
| - | Through Hole | 090122 | 660 Ohms | Silver Tin Oxide (AgSnO) | Molex | Bulk | Active | - | -55°C ~ 85°C | * | - | - | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ7709T-1AE-9DSF ZETTLER | 7 |
| - | Through Hole | - | 400 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ7709T | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.5 mA | 4 ms | 6.75 VDC | 10 A | 0.45 VDC | - | Class F | - | ||
![]() AZ2850-2C-240A5 ZETTLER | In Stock | - | - | Through Hole | - | 4.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | -40°C ~ 65°C | AZ2850 | - | - | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | - | Class F | - | ||
![]() AZ9403-1C-9DE ZETTLER | 803 |
| - | Through Hole | - | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | Non-Compliant | -40°C ~ 110°C | * | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 9VDC | Non Latching | 400VAC, 150VDC - Max | 50 mA | 5 ms | 6.8 VDC | 10 A | 0.45 VDC | Sealed - Fully | Class F | - | ||
![]() AZ6991-1AE-5D ZETTLER | 26 |
| - | Through Hole | - | 147 Ohms | - | American Zettler | Box | Active | - | -40°C ~ 85°C | * | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 125VDC - Max | 34 mA | 4 ms | 3.75 VDC | 8 A | 0.25 VDC | - | - | - | ||
![]() AZ2704-1A-110DTWF ZETTLER | In Stock | - | - | Socketable | - | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ2704 | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ7709-1AE-9DF ZETTLER | 5 |
| - | Through Hole | - | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 105°C | AZ7709 | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 50 mA | 4 ms | 6.3 VDC | 5 A | 0.45 VDC | - | Class F | - | ||
![]() AZ2270-1CET-12DEF ZETTLER | In Stock | - | - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -55°C ~ 85°C | AZ2270 | - | - | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1AE-12DETF ZETTLER | 35 |
| - | Through Hole | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | -40°C ~ 85°C | AZ2250 | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-24DE ZETTLER | 30 |
| - | Through Hole | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | Compliant | -40°C ~ 85°C | AZ2250 | 85 °C | -40 °C | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7621P-1A-24DE ZETTLER | In Stock | - | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9405-1C-5DSF ZETTLER | 7 |
| - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |