- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | ECCN Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Termination Type | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501P-1AH-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2150-1C-24DF ZETTLER | In Stock | - | - | Through Hole | 25 g | 6 | Silver Cadmium Oxide | 24 V | 660 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1C-24DF | AZ2150 | American Zettler | 125 °C | -55 °C | Box | Active | Active | 5.68 | - | Yes | -55°C ~ 105°C | AZ2150 | EAR99 | compliant | UL; VDE | PC Pin | 31.8 mm | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | 20 mΩ | 1000000000 Ω | SOLDER | SPDT (1 Form C) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | AC/DC | LATCHED | DC | 6 | - | 1500 Vrms | Random | Class F | 2500 Vrms | - | - | SPDT | 36.1 V | 1 FORM C | 18 V | - | 0.0033 inch | 19.1 mm | ||
![]() AZ761-1A-48DE ZETTLER | 47 |
| - | Through Hole | - | - | - | - | 5.76 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 100°C | AZ761 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 8.3 mA | 3 ms | 33.6 VDC | 12 A | 4.8 VDC | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-2A-48D ZETTLER | 26 |
| - | Chassis Mount | - | - | - | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | Yes | - | -40°C ~ 85°C | AZ2700 | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 36 VDC | 30 A | 2.4 VDC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501-1AE-48AEF ZETTLER | 5 |
| - | Through Hole | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | AZ21501 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VAC | Non Latching | 300VAC, 110VDC - Max | - | 10 ms | - | 50 A | 14.4 VAC | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1CT-12D ZETTLER | 5 |
| - | Chassis Mount | - | - | - | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -55°C ~ 85°C | AZ2280 | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 20 A | 1.2 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ943-1AH-24DEG ZETTLER | 30 |
| - | Through Hole | - | - | - | - | 1.6 kOhms | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | -40°C ~ 90°C | * | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 15 mA | 5 ms | 18 VDC | 15 A | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501P-1AH-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ888-1A-5DE ZETTLER | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ942H-1C-12DETF ZETTLER | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ940-1AE-5DSE ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 125 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 90°C | * | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 5 ms | 3.8 VDC | 10 A | 0.25 VDC | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-5D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 27 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ942-1CT-9DE ZETTLER | 39 |
| - | Through Hole | - | - | - | - | 225 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Tube | - | Active | - | - | - | -40°C ~ 100°C | * | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 40 mA | 5 ms | 7.2 VDC | 16 A | 0.9 VDC | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ940-1AB-24DE ZETTLER | 33 |
| - | Through Hole | - | - | - | - | 1.28 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 90°C | AZ940 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2250-1AT-240AF ZETTLER | 50 |
| - | Through Hole | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 70°C | AZ2250 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | 192 VAC | 40 A | 48 VAC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1A-12D ZETTLER | In Stock | - | - | Through Hole | - | - | - | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -55°C ~ 85°C | AZ2270 | - | - | - | PC Pin, Quick Connect | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-1A-3DTWF ZETTLER | 50 |
| - | Socketable | - | - | - | - | 5 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 105°C | AZ2704 | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ7709-1AE-9DS ZETTLER | 38 |
| - | Through Hole | - | - | - | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 85°C | AZ7709 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.5 mA | 4 ms | 6.75 VDC | 5 A | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9481-1AT-5D ZETTLER | 41 |
| - | Through Hole | - | - | - | - | 125 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 85°C | AZ9481 | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 40 mA | 5 ms | 4 VDC | 16 A | 0.5 VDC | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ6991-1AE-5DE ZETTLER | 12 |
| - | Through Hole | - | - | - | - | 147 Ohms | - | - | - | - | - | - | American Zettler | - | - | Box | - | Active | - | - | - | -40°C ~ 85°C | * | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 5VDC | Non Latching | 400VAC, 125VDC - Max | 34 mA | 4 ms | 3.75 VDC | 8 A | 0.25 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - |