- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2704-1A-110DTWF ZETTLER | In Stock | - | - | Socketable | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ743-2C-115AE ZETTLER | 48 |
| - | Through Hole | 8.1 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 100°C | AZ743 | PC Pin | DPDT (2 Form C) | General Purpose | 7 ms | 115VAC | Non Latching | 400VAC, 150VDC - Max | 6.6 mA | 4 ms | 86.3 VAC | 10 A | 17.25 VAC | Sealed - Fully | Class B | - | ||
![]() AZ2250-1AE-24DETF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1AE-24DEF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZSR190T-1A-12D ZETTLER | In Stock | - | - | Through Hole | 75 Ohms | Silver Nickel (AgNi) | American Zettler | Tube | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 40 ms | 12VDC | Non Latching | 800VAC - Max | 160 mA | 10 ms | 9 VDC | 100 A | 1.2 VDC | - | Class F | - | ||
![]() AZ9321-1AE-18DE ZETTLER | 12 |
| - | Through Hole | 900 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 95°C | AZ9321 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 18VDC | Non Latching | 277VAC, 30VDC - Max | 20 mA | 5 ms | 13.5 VDC | 16 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-240A5E ZETTLER | 47 |
| - | Chassis Mount | 3.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-9DF ZETTLER | 5 |
| - | Through Hole | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 50 mA | 4 ms | 6.3 VDC | 5 A | 0.45 VDC | - | Class F | - | ||
![]() AZ2270-1CET-12DEF ZETTLER | In Stock | - | - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-2A-110DTWF ZETTLER | 35 |
| - | Chassis Mount | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ2250-1AE-12DETF ZETTLER | 35 |
| - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1C-60DEK ZETTLER | In Stock | - | - | Through Hole | 7.5 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | 12 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-6DEF ZETTLER | 38 |
| - | Through Hole | 80 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 4 ms | 4.2 VDC | 10 A | 0.3 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2151-1AE-5DE ZETTLER | In Stock | - | - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | Glenair | Retail Package | Active | -55°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 5 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ770-1C-48DE ZETTLER | 49 |
| - | Through Hole | 5.12 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 36 VDC | 5 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7621-1C-12DE ZETTLER | 2167 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1AE-48DE ZETTLER | In Stock | - | - | Chassis Mount | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1AT-12DF ZETTLER | 48 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77.4 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ2200-1C-12DEF ZETTLER | 35 |
| - | Through Hole | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9.01 VDC | 30 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-1A-110DTWF ZETTLER | In Stock | - | - | Chassis Mount | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - |