- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Termination Style | Interface | Memory Size | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Time Format | Coil Insulation | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2270-1AE-12DE ZETTLER | 16 |
| - | Through Hole | - | - | - | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 30 A | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ762FH-1AB-60DF ZETTLER | 32 |
| - | Through Hole | - | - | - | 7.5 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 125°C | * | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 150VDC - Max | 8 mA | 3 ms | 42 VDC | 20 A | 6 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ2150-1CE-48DE ZETTLER | 46 |
| - | Through Hole | - | - | - | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | - | Class B | - | - | - | - | - | ||
![]() AZ21501-1CE-110AEF ZETTLER | 17 |
| - | Through Hole | - | - | - | 2.36 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 110VAC | Non Latching | 300VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 50 A | 33 VAC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ2151-1AE-110DE ZETTLER | 19 |
| - | Through Hole | - | - | - | 13.45 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | 12 ms | 110VDC | Non Latching | 300VAC, 30VDC - Max | 8.2 mA | 5 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | - | Class B | - | - | - | - | - | ||
![]() AZ762H-1ABE-12DSE ZETTLER | 34 |
| - | Through Hole | - | - | - | 576 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 20.8 mA | 3 ms | 9 VDC | 10 A | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ8-1CH-48D ZETTLER | In Stock | - | - | Through Hole | - | - | - | 3.8 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -55°C ~ 90°C | AZ8 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | 6 A | 2.4 VDC | - | - | Class B | - | - | - | - | - | ||
![]() AZ8A-1AH-24DEF ZETTLER | 29 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | DS1337 | 1.28 kOhms | Silver Alloy | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | - | - | - | - | - | Clock/Calendar | - | - | - | 1.8V ~ 5.5V | PC Pin | I²C, 2-Wire Serial | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 2 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | HH:MM:SS (12/24 hr) | Class F | YY-MM-DD-dd | 0.6µA @ 1.3V ~ 1.8V | - | Alarm, Leap Year, Square Wave Output | - | ||
![]() AZ7555-1A-24DSKEF ZETTLER | 29 |
| - | Through Hole | 0603 (1608 Metric) | 0603 | RN731J | 1.1 kOhms | Silver Tin Oxide (AgSnO) | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 4.48 kOhms | Thin Film | 0.063W, 1/16W | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 21.8 mA | 8 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | - | Class F | - | - | - | Moisture Resistant | 0.022 (0.55mm) | ||
![]() AZEV200-2AE1B-9D ZETTLER | 27 |
| - | Socketable | - | - | - | 55.4 Ohms | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | American Zettler | Tube | Active | -40°C ~ 95°C | AZEV200 | - | - | - | - | - | - | - | - | - | Plug In | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | 30 ms | 9VDC | Non Latching | 480VAC - Max | 216 mA | 10 ms | 6.7 VDC | 40 A | 0.45 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZEV140-1AE1BG-24D ZETTLER | 194 |
| - | Through Hole | - | - | - | 274 Ohms | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | American Zettler | Tray | Active | -40°C ~ 85°C | AZEV140 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 30 ms | 24VDC | Non Latching | 440VAC - Max | 87.6 mA | 10 ms | 18 VDC | 50 A | 1.2 VDC | - | - | Class F | - | - | - | - | - | ||
![]() AZ2100-1CE-18DEF ZETTLER | In Stock | - | - | Through Hole | - | - | - | 380 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2100 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 18VDC | Non Latching | 300VAC, 30VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ2701-2A-120ATF ZETTLER | In Stock | - | - | Socketable | - | - | - | 5.217 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | - | Class F | - | - | - | - | - | ||
![]() AZ22801-1AE-12A ZETTLER | 24 |
| - | Chassis Mount | - | - | - | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VAC | Non Latching | 300VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | 40 A | 3.6 VAC | - | - | Class B | - | - | - | - | - | ||
![]() AZ9405-1A-12DSF ZETTLER | In Stock | - | - | Through Hole | - | - | - | 720 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 16.7 mA | 5 ms | 9 VDC | 10 A | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ761-1C-24AEF ZETTLER | 23 |
| - | Through Hole | - | - | - | 350 Ohms | - | American Zettler | Box | Active | -40°C ~ 70°C | AZ761 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | 31.6 mA | 8 ms | 18 VAC | 12 A | 3.6 VAC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ697-1A-12DEF ZETTLER | 23 |
| - | Through Hole | - | - | - | 275 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 110°C | * | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | 8 ms | 12VDC | Non Latching | 277VAC, 150VDC - Max | 43.6 mA | 5 ms | 9 VDC | 10 A | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ2270-1AE-70DE ZETTLER | In Stock | - | - | Through Hole | - | - | - | 5.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 70VDC | Non Latching | 277VAC, 28VDC - Max | 27 mA | 10 ms | 52 VDC | 30 A | 7 VDC | Sealed - Fully | - | Class F | - | - | - | - | - | ||
![]() AZ2701-1A-120ATF ZETTLER | In Stock | - | - | Socketable | - | - | - | 5.217 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | - | Class F | - | - | - | - | - | ||
![]() AZ2704-2A-48AW ZETTLER | 12 |
| - | Socketable | - | - | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | - | Class B | - | - | - | - | - |