- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ762-1CB-48DE ZETTLER | In Stock | - | - | Through Hole | 5.76 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2200-1C-24DE ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-5DE ZETTLER | 49 |
| - | Through Hole | 27 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ9321-1CE-48DE ZETTLER | 31 |
| - | Through Hole | 6.4 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 95°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 48VDC | Non Latching | 277VAC, 30VDC - Max | 7.5 mA | 5 ms | 36 VDC | 16 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1AE-48DE ZETTLER | 24 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | - | 5 ms | - | 10 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ940-1CB-24DEF ZETTLER | 31 |
| - | Through Hole | 1.28 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2A-277A5 ZETTLER | 24 |
| - | Chassis Mount | 4.7 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 277VAC | Non Latching | 600VAC, 30VDC - Max | 14.4 mA | 25 ms | 221.6 VAC | 40 A | 55.4 VAC | - | Class F | - | ||
![]() AZ2280-1AE-24AEF ZETTLER | 24 |
| - | Chassis Mount | 100 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 60°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VAC | Non Latching | 277VAC, 28VDC - Max | 240 mA | 10 ms | 20.4 VAC | 40 A | 4.8 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-240A6E ZETTLER | 24 |
| - | Chassis Mount | 3.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-240AE ZETTLER | In Stock | - | - | Chassis Mount | 3.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-6D ZETTLER | 24 |
| - | Through Hole | 80 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 4 ms | 4.2 VDC | 10 A | 0.3 VDC | - | - | - | ||
![]() AZ7709-1AE-48DEF ZETTLER | 24 |
| - | Through Hole | 5.12 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 5 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1CE-24DEF ZETTLER | 8 |
| - | Through Hole | 1.28 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 110°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1CB-12DE ZETTLER | 24 |
| - | Through Hole | 320 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 8 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ761-1AB-12DEK ZETTLER | 24 |
| - | Through Hole | 360 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7621P-1C-12DE ZETTLER | 39 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZSR131-1AE-18D ZETTLER | 39 |
| - | - | - | - | American Zettler | Tray | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-5D ZETTLER | In Stock | - | - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | - | Class F | - | ||
![]() AZ942-1CT-9DE ZETTLER | 39 |
| - | Through Hole | 225 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 100°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 300VAC, 30VDC - Max | 40 mA | 5 ms | 7.2 VDC | 16 A | 0.9 VDC | Sealed - Fully | Class B | - | ||
![]() AZ576-1C-15DE ZETTLER | 7 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |