- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9405-1C-5DEF ZETTLER | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX007A2-4A1B1B4C3D3 | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2280-1CE-5D ZETTLER | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2280 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | - | 3.75 VDC | 20 A | 0.5 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ22801-1C-110AE ZETTLER | 23 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | 2.36 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | Compliant | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 110VAC | Non Latching | 300VAC, 110VDC - Max | 46.6 mA | 10 ms | - | 82.5 VAC | 40 A | 33 VAC | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ942-1CH-48DE American Zettler | 36 |
| - | - | Through Hole | - | 13 g | 5 | Ag-Ce | - | - | 48 V | 6.4 kOhms | - | Silver Cerium (AgCe) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ942-1CH-48DE | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Tube | Active | Active | - | 5.54 | - | - | - | - | - | -40°C ~ 100°C | AZ942 | - | - | - | - | - | - | - | compliant | UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 7.5 mA | 5 ms | - | 38.4 VDC | 10 A | 4.8 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | 107.3 V | 1 FORM C | 38.4 V | - | - | 0.0035 inch | - | - | - | 16.8 mm | - | ||
![]() AZ942-1CH-5DE American Zettler | 36 |
| - | - | Through Hole | - | 13 g | 5 | Ag-Ce | - | - | 5 V | 70 Ohms | - | Silver Cerium (AgCe) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ942-1CH-5DE | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Tube | Active | Active | - | 5.66 | - | Yes | - | - | - | -40°C ~ 100°C | AZ942 | e3 | - | - | - | Tin | - | - | compliant | UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 71.4 mA | 5 ms | - | 4 VDC | 10 A | 0.5 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | 11.2 V | 1 FORM C | 4 V | - | - | 0.0035 inch | - | - | - | 16.8 mm | - | ||
![]() AZ764-1C-24D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | 3ms | - | - | - | - | - | 480W | +85°C | - | - | -40°C | - | - | - | - | - | 1440Ω | - | - | - | - | 16A | 300V DC,400V AC | - | - | - | - | - | AZ764-1C-24D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | - | ||
![]() AZ8521S-12TR ZETTLER | 36 |
| - | - | - | - | - | - | - | - | 12V DC | - | - | SMT | AgNi+Au | 1pc(s) | (L x W x H) 10 x 7.5 x 5.65 mm | - | 3ms | - | - | - | - | - | 60W | +85°C | American Zettler | - | -40°C | - | - | Tape & Reel (TR) | - | Active | 1028Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | * | - | - | - | AZ8521S-12TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.65mm | 10mm | 7.5mm | - | - | ||
![]() AZ696-1CE-24DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 30 x 10 x 16.2 mm | - | 5ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ696-1CE-24DE | - | - | 300W | +85°C | - | - | -40°C | - | - | - | Obsolete | - | 2200Ω | 5.82 | - | Yes | - | 10A | 240V DC,440V AC | - | - | - | - | EAR99 | AZ696-1CE-24DE | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.2mm | 30mm | 10mm | - | - | ||
![]() AZ6991-1C-12DE ZETTLER | 36 |
| - | Through Hole | Through Hole | 5 | 5.4 g | 5 | Silver Nickel | - | 12V DC | 12 V | 848 Ohms | - | AgNi | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | 30000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ6991-1C-12DE | AZ6991 | 18V DC | 180W | +85°C | American Zettler | 9V DC | -40°C | 85 °C | -40 °C | Box | Active | Active | 848Ω | 5.69 | Compliant | Yes | - | 8 | 125V DC | -40°C ~ 85°C | * | - | PCB | EAR99 | AZ6991-1C-12DE | - | 85 °C | -40 °C | compliant | UL; VDE | PC Pin | 28 mm | 5 mm | 28mm x 5mm x 15mm | 50 mΩ | 100000000 Ω | 6 A | EPOXY | 150 V | 400 V | SOLDER | 6 A | 1 x 10E7 | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 6 A | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 14.2 mA | 4 ms | - | 9 VDC | 8 A | 0.6 VDC | 400 V | AC/DC | LATCHED | 12 V | DC | 5 | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | - | SPDT | 27.6 V | 1 FORM C | 9 V | - | - | 0.0035 inch | 15.00mm | 28.00mm | 5.00mm | 15 mm | Lead Free | ||
![]() AZ764-1A-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgNi | 1pc(s) | (L x W x H) 29.00 x 12.70 x 15.70 mm | - | - | - | - | - | - | 30.6V DC | 480W | +85°C | - | 8.4V DC | -40°C | - | - | - | - | - | 360Ω | - | - | - | Yes | 16 | 300V DC | - | - | - | - | - | AZ764-1A-12D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 29.00mm | 12.70mm | - | - | ||
![]() AZ832P2-2C-5DE ZETTLER | In Stock | - | - | - | - | - | 5 g | 10 | Silver | GOLD | 5V DC | 5 V | 125 Ω | Solder pins | - | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | 100000 Cycle(s) | 3ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832P2-2C-5DE | AZ832P | - | 60W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 125Ω | 2.24 | - | Yes | Yes | 3A | 220V DC,250V AC | - | * | - | - | - | AZ832P2-2C-5DE | - | - | - | compliant | UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 220 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 3 ms | - | - | - | - | 3 ms | - | - | - | - | 250 V | AC/DC | - | - | DC | 10 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 10.6 V | 2 FORM C | 3.75 V | 3.75 V | - | 0.003 inch | 10.65mm | 20.2mm | 10mm | 10.65 mm | - | ||
![]() AZ943-1CH-6DE American Zettler | 1527 | - | - | - | Through Hole | - | 10 g | 5 | Silver Tin Oxide | - | - | 6 V | 100 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ943-1CH-6DE | - | - | - | - | American Zettler | - | - | 90 °C | -40 °C | Tube | Active | Active | - | 2.27 | - | Yes | - | - | - | -40°C ~ 90°C | AZ943 | e3 | - | EAR99 | - | Tin (Sn) | - | - | compliant | TUV; UL | PC Pin | 19.25 mm | 15.49 mm | 19.25mm x 15.49mm x 15.95mm | 100 mΩ | 100000000 Ω | 10 A | EPOXY | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 6VDC | Non Latching | 277VAC, 30VDC - Max | 60 mA | 5 ms | - | 4.5 VDC | 10 A | 0.6 VDC | 277 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | SPDT | 7.8 V | 1 FORM C | 4.5 V | - | - | 0.0035 inch | - | - | - | 15.95 mm | - | ||
![]() AZ6991-1CE-5DE ZETTLER | 36 |
| - | - | Through Hole | - | - | - | - | - | 5V DC | - | 147 Ohms | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28 x 5 x 15 mm | - | 4ms | - | - | - | - | - | 180W | +85°C | American Zettler | - | -40°C | - | - | Box | - | Active | 147Ω | - | - | - | - | 8A | 125V DC,400V AC | -40°C ~ 85°C | * | - | - | - | AZ6991-1CE-5DE | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | SPDT (1 Form C) | General Purpose | - | - | 8 ms | 5VDC | Non Latching | 400VAC, 125VDC - Max | 34 mA | 4 ms | - | 3.75 VDC | 8 A | 0.25 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 28mm | 5mm | - | - | ||
![]() AZ832P2-2C-24DE ZETTLER | 36 |
| - | - | - | - | 5 g | 10 | Silver | GOLD | 24V DC | 24 V | 2040 Ω | Solder pins | - | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | 100000 Cycle(s) | 3ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832P2-2C-24DE | - | - | 60W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 2040Ω | 5.64 | - | Yes | Yes | 3A | 220V DC,250V AC | - | * | e3 | - | - | AZ832P2-2C-24DE | Tin | - | - | compliant | UL | - | 20.2 mm | 10 mm | 20.2mm x 10mm x 10.65mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 220 V | - | SOLDER | - | 2 x 10E7 | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 3 ms | - | - | - | - | 3 ms | - | - | - | - | 250 V | AC/DC | - | - | DC | 10 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 42.8 V | 2 FORM C | 18 V | 18 V | - | 0.003 inch | 10.65mm | 20.2mm | 10mm | 10.65 mm | - | ||
![]() AZ8521-24 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | AgNi+Au | 1pc(s) | (L x W x H) 10 x 6.5 x 5.4 mm | - | 3ms | - | - | - | - | - | 60W | +85°C | American Zettler | - | -40°C | - | - | Box | - | Active | 2880Ω | - | - | - | Yes | 2A | 220V DC,250V AC | - | * | - | - | - | AZ8521-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | 10mm | 6.5mm | - | - | ||
![]() AZ957-1C-12DE ZETTLER | In Stock | - | - | Through Hole | - | 6 | - | - | - | - | 12V DC | - | 720 Ω | Solder pins | AgPd + Au | 1pc(s) | (L x W x H) 12.8 x 7.8 x 10.3 mm | - | 1ms | - | - | - | - | - | 30W | +70°C | American Zettler | - | -40°C | - | - | Box | - | Active | 720Ω | - | Non-Compliant | - | Yes | 1A | 60V DC,125V AC | - | * | - | - | - | AZ957-1C-12DE | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | 1 A | 1 x 10E6 | SPDT | 60 V | - | - | - | - | - | - | - | - | 16.67 mA | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.8mm | 7.8mm | - | - | ||
![]() AZ7709-1A-12D ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgCdO | 1pc(s) | (L x W x H) 18.9 x 10.7 x 15.7 mm | - | 4ms | - | - | - | - | - | 150W | +85°C | - | - | -40°C | - | - | - | - | - | 320Ω | - | - | - | - | 5A | 30V DC,250V AC | - | - | - | - | - | AZ7709-1A-12D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 18.9mm | 10.7mm | - | - | ||
![]() AZ851-5 ZETTLER | 68 |
| - | Surface Mount | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | 5V DC | 5 V | 178 Ω | SMT | AgPd + Au | 1pc(s) | (L x W x H) 14.2 x 11.5 x 6.2 mm | 200000 Cycle(s) | 1ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ851-5 | AZ851 | - | 30W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 178Ω | 5.69 | Compliant | Yes | - | 1A | 220V DC,250V AC | - | * | - | PCB | EAR99 | AZ851-5 | - | 85 °C | -40 °C | compliant | CUR; UL | - | 14.2 mm | 9.3 mm | 14.2mm x 9.3mm x 6.2mm | 50 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | 1 x 10E8 | DPDT | 220 V | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 28 mA | 1 ms | - | - | - | - | 250 V | AC/DC | LATCHED | 5 V | DC | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 12.5 V | 2 FORM C | 3.75 V | - | - | - | 6.2mm | 14.2mm | 11.5mm | 6.2 mm | Lead Free | ||
![]() AZ943-1CH-12DEFGW ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 12V DC | - | - | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | 26.8V DC | 300W | +85°C | - | 9V DC | -40°C | - | - | - | - | - | 400Ω | - | - | - | Yes | 15 | 30V DC | - | - | - | - | - | AZ943-1CH-12DEFGW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | - | ||
![]() AZSR190T-1A-24DL ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | AgNi | 1pc(s) | (L x W x H) 38.00 x 33.00 x 41.50 mm | - | - | - | - | - | - | 26.4V DC | - | +85°C | American Zettler | 18V DC | -40°C | - | - | Tube | - | Active | 300Ω | - | - | - | - | 100 | - | - | * | - | - | - | AZSR190T-1A-24DL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.50mm | 38.00mm | 33.00mm | - | - |