- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Factory colour | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ943-1AH-12D ZETTLER | 36 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 12V DC | - | 400 Ohms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 19.00 x 15.30 x 15.70 mm | - | - | - | - | - | - | - | 26.8V DC | 300W | +70°C | American Zettler | 9V DC | -40°C | - | - | Tube | - | Active | 400Ω | - | - | - | Yes | - | 15 | 30V DC | -40°C ~ 90°C | AZ943 | - | - | - | AZ943-1AH-12D | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | - | 9 VDC | 15 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | 15.70mm | 19.00mm | 15.30mm | - | ||
![]() AZ952-1C-12DSE American Zettler | 36 |
| - | - | Through Hole | - | - | - | 3.5 g | 5 | Silver | GOLD | - | - | 12 V | 700 Ohms | - | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ952-1C-12DSE | AZ952 | - | - | - | American Zettler | - | - | 75 °C | -25 °C | Box | Active | Active | - | 2.25 | - | Yes | - | - | - | - | -25°C ~ 75°C | AZ952 | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | compliant | UL | PC Pin | 15.75 mm | 10.75 mm | 15.75mm x 10.75mm x 11.81mm | 50 mΩ | 100000000 Ω | 1 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 1 A | - | 5 ms | 12VDC | Non Latching | 220VAC, 60VDC - Max | 17.1 mA | 1 ms | - | 9 VDC | 1 A | 1.2 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | Sealed - Fully | 500 Vrms | Random | - | 1000 Vrms | - | - | SPDT | 20.5 V | 1 FORM C | 9 V | - | 0.0032 inch | - | - | - | 11.81 mm | ||
![]() AZ733-2A-24DE American Zettler | 36 |
| - | Through Hole | Through Hole | - | - | 6 | 18 g | 6 | Silver Cadmium Oxide | - | - | - | 24 V | 1.1 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ733-2A-24DE | - | - | - | - | American Zettler | - | - | 90 °C | -40 °C | Box | Active | Active | - | 5.67 | Non-Compliant | Yes | - | - | - | - | -40°C ~ 85°C | * | - | PC Pin | EAR99 | - | - | - | 90 °C | -40 °C | compliant | TUV; UL | PC Pin | 29 mm | 13 mm | 29mm x 13mm x 25.9mm | 50 mΩ | 1000000000 Ω | 12 A | EPOXY | 150 V | 380 V | SOLDER | 12 A | - | DPST | 150 V | DPST-NO (2 Form A) | General Purpose | 12 A | - | 15 ms | 24VDC | Non Latching | 400VAC, 250VDC - Max | 21.8 mA | 5 ms | - | 19.2 VDC | 12 A | 2.4 VDC | 380 V | AC/DC | LATCHED | 24 V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | DPST | 45.7 V | 2 FORM A | 16.8 V | - | 0.0042 inch | - | - | - | 25.9 mm | ||
![]() AZ761-1AE-5DE American Zettler | 6 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 62 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | - | 3.5 VDC | 12 A | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8-1C-12D American Zettler | 36 |
| - | - | Through Hole | - | - | - | 8 g | 5 | Silver | - | - | - | 12 V | 320 Ohms | - | Silver (Ag) | - | - | 300000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1C-12D | - | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 5.67 | - | Yes | - | - | - | - | -55°C ~ 90°C | AZ8 | e3 | - | - | - | - | Tin | - | - | compliant | UL | PC Pin | 21.3 mm | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | 100 mΩ | 1000000000 Ω | 3 A | - | 150 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 3 A | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | - | 9 VDC | 3 A | 0.6 VDC | 300 V | AC/DC | LATCHED | - | DC | 5 | - | 750 Vrms | Random | Class B | 2500 Vrms | - | - | SPDT | 25 V | 1 FORM C | 9 V | - | 0.0035 inch | - | - | - | 14.35 mm | ||
![]() AZ2100-1A-15DE American Zettler | 36 |
| - | Through Hole | Through Hole | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | - | - | 15 V | 256 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1A-15DE | - | - | - | - | American Zettler | - | - | 85 °C | -55 °C | Box | Active | Active | - | 5.67 | Compliant | Yes | - | - | - | - | -55°C ~ 85°C | AZ2100 | e3 | PC Pin | - | - | 256 Ω | Tin | 100 °C | -55 °C | compliant | UL; VDE | PC Pin, Quick Connect - 0.250" (6.3mm) | 32.23 mm | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | 300 V | SOLDER | 40 A | - | SPST | 30 V | SPST-NO (1 Form A) | General Purpose | 40 A | - | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | - | 11.25 VDC | 40 A | 1.5 VDC | 300 V | AC/DC | LATCHED | 15 V | DC | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | SPST | 22.5 V | 1 FORM A | 11.25 V | - | - | - | - | - | 27.92 mm | ||
![]() AZ942-1CH-24DE American Zettler | 820 |
| - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13 g | 5 | Ag-Ce | - | - | - | 24 V | 1.6 kOhms | - | Silver Cerium (AgCe) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ942-1CH-24DE | - | - | - | - | American Zettler | - | - | 100 °C | -40 °C | Tube | Active | Active | - | 1.68 | - | Yes | - | 16 AMPnMINIATUREnPC BOARD RELAY | - | - | -40°C ~ 100°C | AZ942 | e3 | - | - | - | - | Tin | - | - | compliant | UL | PC Pin | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 16.8mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | - | SOLDER | - | - | - | - | SPDT (1 Form C) | General Purpose | 10 A | - | 10 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 15 mA | 5 ms | - | 19.2 VDC | 10 A | 2.4 VDC | 300 V | AC/DC | MOMENTARY | - | DC | 5 | Sealed - Fully | 1000 Vrms | Random | Class B | 1750 Vrms | - | - | SPDT | 53.6 V | 1 FORM C | 19.2 V | - | 0.0035 inch | - | - | - | 16.8 mm | ||
![]() AZ7695-1A-5D American Zettler | In Stock | - | - | - | Through Hole | - | - | - | 23 g | 4 | Silver Tin Oxide | - | - | - | 5 V | 28 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ7695-1A-5D | - | - | - | - | American Zettler | - | - | 85 °C | -40 °C | Box | Active | Active | - | 5.67 | - | Yes | - | - | - | - | -40°C ~ 85°C | * | e3 | - | EAR99 | - | - | Tin | - | - | compliant | CUR; TUV; UL | PC Pin, Quick Connect - 0.250" (6.3mm) | 30.1 mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | 100 mΩ | 1000000000 Ω | 25 A | - | 30 V | - | SOLDER | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 25 A | - | 20 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 178.6 mA | 10 ms | - | 3.5 VDC | 25 A | 0.5 VDC | 250 V | AC/DC | LATCHED | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPST | 6.5 V | 1 FORM A | 3.5 V | - | 0.0035 inch | - | - | - | 23.3 mm | ||
![]() AZ2250-1CE-18DETF American Zettler | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 380 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 18VDC | Non Latching | 277VAC, 28VDC - Max | 47.4 mA | 10 ms | - | 13.5 VDC | 30 A | 1.8 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ763-1C-12DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | AgNi | 1pc(s) | (L x W x H) 29 x 12.7 x 15.7 mm | - | - | 3ms | - | - | - | - | - | 360W | +85°C | - | - | -40°C | - | - | - | - | - | 360Ω | - | - | - | Yes | - | 12A | 300V DC,400V AC | - | - | - | - | - | AZ763-1C-12DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 29mm | 12.7mm | - | ||
![]() AZ8521S-12 ZETTLER | 36 |
| - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | SMT | AgNi+Au | 1pc(s) | (L x W x H) 10 x 7.5 x 5.65 mm | - | - | 3ms | - | - | - | - | - | 60W | +85°C | American Zettler | - | -40°C | - | - | Box | - | Active | 1028Ω | - | - | - | Yes | - | 2A | 220V DC,250V AC | - | * | - | - | - | AZ8521S-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.65mm | 10mm | 7.5mm | - | ||
![]() AZ832-2C-24DEA ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | - | - | 2ms | - | - | - | - | - | 60W | +85°C | - | - | -40°C | - | - | - | - | - | 2880Ω | - | - | - | Yes | - | 3A | 220V DC,250V AC | - | - | - | - | - | AZ832-2C-24DEA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 10E7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.65mm | 20.2mm | 10mm | - | ||
![]() AZ6991-1AE-24DE ZETTLER | 36 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 24V DC | - | 3.39 kOhms | - | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 28.00 x 5.00 x 15.00 mm | - | - | - | - | - | - | - | 36V DC | 180W | +85°C | American Zettler | 18V DC | -40°C | - | - | Box | - | Active | 3390Ω | - | - | - | - | - | 8 | 125V DC | -40°C ~ 85°C | * | - | - | - | AZ6991-1AE-24DE | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 400VAC, 125VDC - Max | 7.1 mA | 4 ms | - | 18 VDC | 8 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 15.00mm | 28.00mm | 5.00mm | - | ||
![]() 507424 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6V DC | - | - | Solder pins | AgPd alloy, gold plated | 1pc(s) | (L x W x H) 20 x 9.8 x 12 mm | - | - | - | - | - | - | - | 13V DC | 60W,125VA | +90°C | - | 4.2V DC | -55°C | - | - | - | - | - | 180Ω | - | - | - | Yes | - | 2A | 220V DC,250V AC | - | - | - | - | - | AZ822-2C-6DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 20mm | 9.8mm | - | ||
![]() 507446 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3V DC | - | - | Solder pins | Ag + Au | 1pc(s) | (L x W x H) 12.8 x 7.8 x 10.3 mm | - | - | - | - | - | - | - | 4.5V DC | 30W,62.5VA | +70°C | - | 2.4V DC | -40°C | - | - | - | - | - | 45Ω | - | - | - | Yes | - | 1A | 60V DC,125V AC | - | - | - | - | - | AZ9571-1C-3DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.8mm | 7.8mm | - | ||
![]() 507452 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | Ag + Au | 1pc(s) | (L x W x H) 12.8 x 7.8 x 10.3 mm | - | - | - | - | - | - | - | 24V DC | 30W,62.5VA | +70°C | - | 9.6V DC | -40°C | - | - | - | - | - | 960Ω | - | - | - | Yes | - | 1A | 60V DC,125V AC | - | - | - | - | - | AZ9571-1C-12DSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.8mm | 7.8mm | - | ||
![]() AZSR131-1AE-24DGW ZETTLER | 36 |
| - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 30.4 x 15.9 x 25.15 mm | - | - | 10ms | - | - | - | - | - | - | +85°C | American Zettler | - | -40°C | - | - | Tray | - | Active | 410Ω | - | - | - | - | - | 35A | 277V AC | - | * | - | - | - | AZSR131-1AE-24DGW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 x 10E5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.15mm | 30.4mm | 15.9mm | - | ||
![]() AZ696-1CE-5DE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5V DC | - | - | Solder pins | AgSnO<sub>2</sub> | 1pc(s) | (L x W x H) 30 x 10 x 16.2 mm | - | - | 5ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ696-1CE-5DE | - | - | 300W | +85°C | - | - | -40°C | - | - | - | Active | - | 110Ω | 5.65 | - | Yes | - | - | 10A | 240V DC,440V AC | - | - | - | - | EAR99 | AZ696-1CE-5DE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10E7 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.2mm | 30mm | 10mm | - | ||
![]() AZ9403-1A-24DE American Zettler | 321 |
| - | - | Through Hole | - | - | - | - | - | - | - | AZ9403 | - | - | 1.28 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | - | 18 VDC | 10 A | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZEV132-1AE1BG-24D American Zettler | 337 |
| - | - | Through Hole | - | - | - | 35g | - | - | - | AZEV132 | 24V DC | - | 372 Ohms | Pins | Silver Tin Oxide (AgSnO); Silver Nickel (AgNi), Gold (Au) | 1pc(s) | (L x W x H) 35 x 16 x 27.9 mm | - | Black | - | - | - | - | - | 28.8V DC | 12800VA | +85°C | American Zettler | 8.4V DC | -40°C | - | - | Tray | - | Active | 372Ω | - | - | - | Yes | - | 32A | 277V AC | -40°C ~ 85°C | - | - | - | - | AZEV132-1AE1BG-24D | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | EV Charging, Solar | - | - | 30 ms | 24VDC | Non Latching | 400VAC - Max | 64.5 mA | 10 ms | - | 18 VDC | 32 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | 27.9mm | 35mm | 16mm | - |