Filters
  • Mfr
  • Series
  • Package
  • Product Status
  • Contact Materials
  • Operate Time
  • Relay Type
  • Release Time
  • Mounting Type
  • Features
  • Termination Style
  • Contact Form

Attribute column

Manufacturer

ZETTLER Power Relays, Over 2 Amps

View Mode:
2636 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

RoHS

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

41
-

Through Hole

2.56 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2100

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

48VDC

Non Latching

300VAC, 30VDC - Max

18.8 mA

10 ms

36 VDC

40 A

4.8 VDC

Sealed - Fully

Class B

-

46
-

Through Hole

2.8 kOhms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-40°C ~ 105°C

AZ7709T

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

24VDC

Non Latching

250VAC, 30VDC - Max

8.6 mA

4 ms

18 VDC

10 A

1.2 VDC

-

Class F

-

In Stock

-

-

Through Hole

155 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-40°C ~ 85°C

AZ2250

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

12VDC

Non Latching

277VAC, 28VDC - Max

77.4 mA

10 ms

9 VDC

30 A

1.2 VDC

Sealed - Fully

Class F

-

40
-

-

-

-

American Zettler

Tube

Active

-

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

27 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2150

PC Pin

SPST-NO (1 Form A)

General Purpose

12 ms

5VDC

Non Latching

300VAC, 30VDC - Max

185.2 mA

5 ms

3.75 VDC

40 A

0.5 VDC

-

Class B

-

46
-

Chassis Mount

660 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36 mA

10 ms

18 VDC

40 A

2.4 VDC

-

Class F

-

46
-

Through Hole

660 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-55°C ~ 105°C

AZ2100

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

24VDC

Non Latching

300VAC, 30VDC - Max

36.4 mA

10 ms

18 VDC

40 A

2.4 VDC

-

Class F

-

46
-

Chassis Mount

300 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-40°C ~ 85°C

AZ2700

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

30 ms

24VDC

Non Latching

400VAC, 150VDC - Max

80 mA

30 ms

18 VDC

30 A

1.2 VDC

-

Class B

-

In Stock

-

-

Through Hole

62 Ohms

Silver Nickel (AgNi), Gold (Au)

American Zettler

Box

Active

-

-40°C ~ 105°C

AZ762H

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

5VDC

Non Latching

440VAC, 125VDC - Max

80.6 mA

3 ms

3.5 VDC

16 A

0.5 VDC

Sealed - Fully

Class F

-

46
-

Socketable

300 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-40°C ~ 85°C

AZ2701

Plug In, Quick Connect - 0.250 (6.3mm)

DPST-NO (2 Form A)

General Purpose

30 ms

24VAC

Non Latching

400VAC, 150VDC - Max

80 mA

30 ms

19.2 VAC

30 A

3.6 VAC

-

Class B

-

29
-

-

-

-

American Zettler

Box

Active

-

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

3.8 kOhms

Silver Nickel (AgNi)

American Zettler

Box

Active

-

-

AZ8

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

48VDC

Non Latching

300VAC, 150VDC - Max

12.6 mA

2 ms

36 VDC

6 A

2.4 VDC

Sealed - Fully

Class F

-

36
-

Chassis Mount

660 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36 mA

10 ms

18 VDC

20 A

2.4 VDC

-

Class F

-

19
-

Through Hole

660 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2270

PC Pin, Quick Connect

SPDT (1 Form C)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36 mA

10 ms

18 VDC

30 A

2.4 VDC

-

Class F

-

24
-

Through Hole

-

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

-

-40°C ~ 90°C

*

PC Pin

SPST-NO (1 Form A)

General Purpose

8 ms

48VDC

Non Latching

400VAC, 150VDC - Max

-

5 ms

-

10 A

2.4 VDC

Sealed - Fully

Class B

-

36
-

Chassis Mount

-

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

28VDC

Non Latching

277VAC, 28VDC - Max

-

10 ms

-

40 A

2.8 VDC

-

Class F

-

36
-

Through Hole

1.78 kOhms

Silver Nickel (AgNi)

American Zettler

Box

Active

-

-55°C ~ 90°C

AZ8

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

24VDC

Non Latching

300VAC, 150VDC - Max

13.5 mA

2 ms

18 VDC

6 A

1.2 VDC

Sealed - Fully

Class B

-

7
-

Chassis Mount

100 Ohms

Silver Tin Oxide (AgSnO)

American Zettler

Box

Active

Non-Compliant

-55°C ~ 60°C

AZ2280

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

24VAC

Non Latching

277VAC, 28VDC - Max

240 mA

10 ms

20.4 VAC

40 A

4.8 VAC

-

Class F

-

In Stock

-

-

Through Hole

2.56 kOhms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

48VDC

Non Latching

277VAC, 28VDC - Max

19 mA

10 ms

36 VDC

30 A

4.8 VDC

-

Class F

-

In Stock

-

-

Through Hole

660 Ohms

Silver Cadmium Oxide (AgCdO)

American Zettler

Box

Active

-

-55°C ~ 85°C

AZ2200

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

24VDC

Non Latching

277VAC, 28VDC - Max

36 mA

10 ms

18 VDC

30 A

2.4 VDC

Sealed - Fully

Class F

-