- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Termination Style | Failure Rate | Lead Spacing | Max Voltage Rating (AC) | Max Current Rating | Lead Style | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ761-1CE-5DEK ZETTLER | 17 |
| - | - | Through Hole | - | - | - | 62 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | AZ761 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | 3.5 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2150-1CE-70DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 5.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -55°C ~ 85°C | AZ2150 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 12 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 5 ms | 52.5 VDC | 40 A | 7 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ21501-1CEH-24DEF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 640 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -55°C ~ 125°C | AZ21501 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 300VAC, 110VDC - Max | 38 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ8-1CH-18DE ZETTLER | 15 |
| - | - | Through Hole | - | - | - | 720 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | - | - | -55°C ~ 90°C | AZ8 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 18VDC | Non Latching | 300VAC, 150VDC - Max | 25 mA | 2 ms | 13.5 VDC | 6 A | 0.9 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2700-1A-3DTWF ZETTLER | 29 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 5 Ohms | Silver Tin Oxide (AgSnO) | Vishay Vitramon | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | C0G, NP0 | - | - | Automotive | 39 pF | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() AZ2704-2A-120A ZETTLER | In Stock | - | - | Through Hole | Socketable | - | 6 | 120 V | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | Non-Compliant | - | -40°C ~ 85°C | AZ2704 | - | - | - | 85 °C | -40 °C | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | 400 V | 30 A | - | DPST | 150 V | DPST-NO (2 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | Class B | - | - | - | - | ||
![]() AZ2701-1A-48AW ZETTLER | In Stock | - | - | - | Socketable | - | - | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | AZ2701 | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VAC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 38.4 VAC | 30 A | 7.2 VAC | - | Class B | - | - | - | - | ||
![]() AZ2200-1C-48DF ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | - | Class F | - | - | - | - | ||
![]() AZ7555-1A-12DSKEF ZETTLER | 624 |
| - | - | Through Hole | - | - | - | 270 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tray | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 20 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 44.4 mA | 8 ms | 9 VDC | 20 A | 1.2 VDC | Sealed - Fully | - | - | - | - | - | ||
![]() AZ762-1A-230AEF ZETTLER | 40 |
| - | - | Through Hole | - | - | - | 32.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -40°C ~ 100°C | AZ762 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 230VAC | Non Latching | 440VAC, 150VDC - Max | 3.2 mA | 3 ms | 172.5 VAC | 16 A | 34.5 VAC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ7335-2C-5DSKEF ZETTLER | 49 |
| - | - | Through Hole | - | - | - | 48.5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 20 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 103.1 mA | 8 ms | 3.75 VDC | 8 A | 0.5 VDC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ943-1AH-36DE ZETTLER | 49 |
| - | - | Through Hole | - | - | - | - | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | - | - | -40°C ~ 90°C | AZ943 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 36VDC | Non Latching | 277VAC, 30VDC - Max | - | 5 ms | - | 15 A | 3.6 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2704-2A-3DTF ZETTLER | 49 |
| - | - | Socketable | - | - | - | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 105°C | AZ2704 | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | - | - | - | ||
![]() AZ2701-1A-3DTF ZETTLER | In Stock | - | - | - | Socketable | - | - | - | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 105°C | AZ2701 | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | - | - | - | ||
![]() AZ2850-2CE-240A5E ZETTLER | 5 |
| - | - | Through Hole | - | - | - | 4.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 65°C | * | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | - | - | - | ||
![]() AZ2250-1AE-5D ZETTLER | 40 |
| - | - | Through Hole | - | - | - | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | - | Class F | - | - | - | - | ||
![]() AZ22801-1A-24A ZETTLER | In Stock | - | - | - | Chassis Mount | - | - | - | 120 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -55°C ~ 100°C | AZ22801 | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 40 A | 7.2 VAC | - | Class B | - | - | - | - | ||
![]() AZ2700-1A-48DW ZETTLER | 13 |
| - | - | Chassis Mount | - | - | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | AZ2700 | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 36 VDC | 30 A | 2.4 VDC | - | Class B | - | - | - | - | ||
![]() AZ943-1AH-5DEG ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | 70 Ohms | Silver Tin Oxide (AgSnO), Gold (Au) | American Zettler | Tube | Active | - | - | -40°C ~ 90°C | AZ943 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | 3.8 VDC | 15 A | 0.5 VDC | Sealed - Fully | Class B | - | - | - | - | ||
![]() AZ2704-1A-6AW ZETTLER | 49 |
| - | - | Socketable | - | - | - | 18.809 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | - | - | -40°C ~ 85°C | AZ2704 | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30 ms | 6VAC | Non Latching | 400VAC, 150VDC - Max | 319 mA | 30 ms | 4.8 VAC | 30 A | 0.9 VAC | - | Class B | - | - | - | - |