- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501P-1CJ-12D ZETTLER | In Stock | - | - | Through Hole | 160 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 75 mA | 15 ms | 9.6 VDC | 40 A | - | - | Class F | - | ||
![]() AZ770T-1AE-5DEK ZETTLER | 49 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1CE-15DF ZETTLER | 49 |
| - | Through Hole | 256 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 10 ms | 11.25 VDC | 40 A | 1.5 VDC | - | Class F | - | ||
![]() AZ8A-1AH-9DSEF ZETTLER | 49 |
| - | Through Hole | 250 Ohms | Silver Alloy | American Zettler | Box | Active | - | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 36 mA | 2 ms | 6.75 VDC | 10 A | 0.45 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-24DEF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ761-1AE-48DEK ZETTLER | 39 |
| - | Through Hole | 5.76 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 8 ms | 33.6 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2800-2AE-24DK ZETTLER | 31 |
| - | Chassis Mount | 350 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2800 | Quick Connect - 0.187 (4.7mm) | DPST-NO (2 Form A) | General Purpose | 25 ms | 24VDC | Non Latching | 600VAC, 30VDC - Max | 68.5 mA | 25 ms | 18 VDC | 40 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2151-1AE-70DE ZETTLER | 31 |
| - | Through Hole | 5.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 5 ms | 52.5 VDC | 40 A | 7 VDC | Sealed - Fully | Class B | - | ||
![]() AZ7709-1AE-3DS ZETTLER | 39 |
| - | Through Hole | 45 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 4 ms | 2.25 VDC | 5 A | 0.15 VDC | - | - | - | ||
![]() AZ2250-1CE-5DE ZETTLER | 39 |
| - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 30 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-2A-48DW ZETTLER | In Stock | - | - | Socketable | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 36 VDC | 30 A | 2.4 VDC | - | Class B | - | ||
![]() AZ22801-1C-12D ZETTLER | 39 |
| - | Chassis Mount | 160 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class B | - | ||
![]() AZ7335-2C-5DSKE ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2704-2A-3DTWF ZETTLER | In Stock | - | - | Socketable | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | ||
![]() AZ2151-1AE-12DE ZETTLER | 11 |
| - | Through Hole | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 12VDC | Non Latching | 300VAC, 30VDC - Max | 77.4 mA | 5 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ743-2AE-5DE ZETTLER | In Stock | - | - | Through Hole | 62 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 100°C | * | PC Pin | DPST-NO (2 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 80.6 mA | 4 ms | 3.5 VDC | 10 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ761-1A-24AEF ZETTLER | 31 |
| - | Through Hole | 350 Ohms | - | American Zettler | Box | Active | -40°C ~ 70°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | 31.6 mA | 8 ms | 18 VAC | 12 A | 3.6 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-48DE ZETTLER | 19 |
| - | Through Hole | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 18.8 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1A-28D ZETTLER | 19 |
| - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 28VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 2.8 VDC | - | Class F | - | ||
![]() AZ942H-1C-12DT ZETTLER | 28 |
| - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |