- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2280-1CT-12DT ZETTLER | 33 |
| - | Chassis Mount | 155 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 20 A | 1.2 VDC | - | Class F | - | ||
![]() AZ9422-1AE-5DEF ZETTLER | In Stock | - | - | Through Hole | 70 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | 3.8 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-18DSF ZETTLER | 40 |
| - | Through Hole | 1.62 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 11.1 mA | 4 ms | 13.5 VDC | 5 A | 0.9 VDC | - | Class F | - | ||
![]() AZ2701-1A-24DTWF ZETTLER | In Stock | - | - | Socketable | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 18 VDC | 30 A | 1.2 VDC | - | Class F | - | ||
![]() AZ21501P-1AH-12D ZETTLER | In Stock | - | - | Through Hole | 160 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 75 mA | 15 ms | 9.6 VDC | 30 A | - | - | Class F | - | ||
![]() AZ2150W-1AE-9DFT ZETTLER | 24 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1A-48DE ZETTLER | 24 |
| - | Through Hole | 2.56 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 28VDC - Max | 19 mA | 10 ms | 36 VDC | 30 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ21501-1AE-110AEF ZETTLER | 24 |
| - | Through Hole | 2.36 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 125°C | AZ21501 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VAC | Non Latching | 300VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 50 A | 33 VAC | Sealed - Fully | Class F | - | ||
![]() AZ7335-2C-12DSKEF ZETTLER | In Stock | - | - | Through Hole | 270 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 20 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44.4 mA | 8 ms | 9 VDC | 8 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ743-2AB-5DE ZETTLER | 24 |
| - | Through Hole | 62 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 100°C | AZ743 | PC Pin | DPST-NO (2 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 80.6 mA | 4 ms | 3.5 VDC | 10 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2250-1A-18DE ZETTLER | In Stock | - | - | Through Hole | 380 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 18VDC | Non Latching | 277VAC, 28VDC - Max | 47.4 mA | 10 ms | 13.5 VDC | 40 A | 1.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ733W-2A-60DE ZETTLER | 11 |
| - | Through Hole | 4.5 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ733W | PC Pin | DPST-NO (2 Form A) | General Purpose | 15 ms | 60VDC | Non Latching | 400VAC, 250VDC - Max | 13.3 mA | 5 ms | 45 VDC | 12 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2701-1A-12DTF ZETTLER | 48 |
| - | Socketable | 75 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 160 mA | 30 ms | 9 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2250-1C-24DF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36.4 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ2270-1C-6D ZETTLER | 23 |
| - | Through Hole | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPDT (1 Form C) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 30 A | 0.6 VDC | - | Class F | - | ||
![]() AZ2850-2C-120A5E ZETTLER | In Stock | - | - | Through Hole | 1.125 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2270-1A-24DEF ZETTLER | 23 |
| - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-1A-120AW ZETTLER | 23 |
| - | Socketable | 5.217 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 120VAC | Non Latching | 400VAC, 150VDC - Max | 23 mA | 30 ms | 96 VAC | 30 A | 18 VAC | - | Class B | - | ||
![]() AZ2250-1A-22D ZETTLER | 23 |
| - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 22VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 40 A | 2.2 VDC | - | Class F | - | ||
![]() AZ9481-1CE-24D ZETTLER | In Stock | - | - | Through Hole | 1.44 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 5 ms | 19.2 VDC | 10 A | 2.4 VDC | - | Class F | - |