- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2800-2C-240A6E ZETTLER | 13 |
| - | Chassis Mount | - | 3.8 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | AZ2800 | Quick Connect - 0.250 (6.3mm) | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ761-1AB-110DEK ZETTLER | 13 |
| - | Through Hole | - | 25.2 kOhms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 8 ms | 77 VDC | 12 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709T-1AE-18D ZETTLER | 22 |
| - | Through Hole | - | 720 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 25 mA | 4 ms | 12.6 VDC | 10 A | 0.9 VDC | - | - | - | ||
![]() AZ2250-1AE-5D ZETTLER | 40 |
| - | Through Hole | - | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | - | Class F | - | ||
![]() AZ22801-1A-24A ZETTLER | In Stock | - | - | Chassis Mount | - | 120 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VAC | Non Latching | 300VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 40 A | 7.2 VAC | - | Class B | - | ||
![]() AZ2700-1A-48DW ZETTLER | 13 |
| - | Chassis Mount | - | 1.2 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 48VDC | Non Latching | 400VAC, 150VDC - Max | 40 mA | 30 ms | 36 VDC | 30 A | 2.4 VDC | - | Class B | - | ||
![]() AZ943-1AH-5DEG ZETTLER | In Stock | - | - | Through Hole | - | 70 Ohms | Silver Tin Oxide (AgSnO), Gold (Au) | American Zettler | Tube | Active | -40°C ~ 90°C | AZ943 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 71.4 mA | 5 ms | 3.8 VDC | 15 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2704-1A-6AW ZETTLER | 49 |
| - | Socketable | - | 18.809 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 6VAC | Non Latching | 400VAC, 150VDC - Max | 319 mA | 30 ms | 4.8 VAC | 30 A | 0.9 VAC | - | Class B | - | ||
![]() AZ2704-2A-3DTF ZETTLER | 49 |
| - | Socketable | - | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | ||
![]() AZ2850-2CE-240A5E ZETTLER | 5 |
| - | Through Hole | - | 4.5 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 65°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | 192 VAC | 40 A | 48 VAC | Sealed - Fully | Class F | - | ||
![]() AZ2850-2C-48DEF ZETTLER | 9 |
| - | Through Hole | 091717 | 1.39 kOhms | Silver Cadmium Oxide (AgCdO) | Molex | Bulk | Active | -40°C ~ 85°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 48VDC | Non Latching | 600VAC, 30VDC - Max | 34.5 mA | 25 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ8A-1AH-12DEF ZETTLER | 33 |
| - | Through Hole | - | 320 Ohms | Silver Alloy | American Zettler | Box | Active | - | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | 9 VDC | 10 A | 0.6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2250-1C-110DE ZETTLER | 37 |
| - | Through Hole | - | 13.45 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 30 A | 11 VDC | Sealed - Fully | Class F | - | ||
![]() AZSR190-1AE-24DL ZETTLER | In Stock | - | - | - | - | - | - | American Zettler | Tube | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ21501P-1C-12D ZETTLER | 33 |
| - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2701-1A-3DTF ZETTLER | In Stock | - | - | Socketable | - | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2701 | Plug In, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - | ||
![]() AZ743-2AE-5DE ZETTLER | In Stock | - | - | Through Hole | - | 62 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 100°C | * | PC Pin | DPST-NO (2 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 400VAC, 150VDC - Max | 80.6 mA | 4 ms | 3.5 VDC | 10 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ761-1A-24AEF ZETTLER | 31 |
| - | Through Hole | - | 350 Ohms | - | American Zettler | Box | Active | -40°C ~ 70°C | AZ761 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VAC | Non Latching | 440VAC, 125VDC - Max | 31.6 mA | 8 ms | 18 VAC | 12 A | 3.6 VAC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-3DF ZETTLER | 14 |
| - | Through Hole | - | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 5 A | 0.15 VDC | - | Class F | - | ||
![]() AZ2250-1A-6D ZETTLER | In Stock | - | - | Through Hole | - | 40 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 6VDC | Non Latching | 277VAC, 28VDC - Max | 150 mA | 10 ms | 4.5 VDC | 40 A | 0.6 VDC | - | Class F | - |