- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ21501P-1C-12D ZETTLER | 33 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2270-1A-24DTF ZETTLER | In Stock | - | - | Through Hole | 660 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2270 | PC Pin, Quick Connect | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | - | Class F | - | ||
![]() AZ7709T-1AE-48D ZETTLER | 36 |
| - | Through Hole | 5.12 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | 10 A | 2.4 VDC | - | - | - | ||
![]() AZSR190T-1AE-6DL ZETTLER | 23 |
| - | Through Hole | 18.8 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 40 ms | 6VDC | Non Latching | 800VAC - Max | 319.1 mA | 10 ms | 4.5 VDC | 100 A | 0.6 VDC | - | Class F | - | ||
![]() AZ8A-1AH-5DEF ZETTLER | 32 |
| - | Through Hole | 56 Ohms | Silver Alloy | American Zettler | Box | Active | - | AZ8A | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 2 ms | 3.75 VDC | 10 A | 0.25 VDC | Sealed - Fully | Class F | - | ||
![]() AZ940-1AE-24DE ZETTLER | 37 |
| - | Through Hole | 1.28 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 90°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() AZ2250-1C-28D ZETTLER | In Stock | - | - | Through Hole | - | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 28VDC | Non Latching | 277VAC, 28VDC - Max | - | 10 ms | - | 30 A | 2.8 VDC | - | Class F | - | ||
![]() AZ2280-1CE-5DE ZETTLER | 36 |
| - | Chassis Mount | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 28VDC - Max | 185 mA | 10 ms | 3.75 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ762H-1CBE-48DEF ZETTLER | In Stock | - | - | Through Hole | 5.76 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 8.3 mA | 3 ms | 33.6 VDC | 16 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1AE-48DEF ZETTLER | 450 |
| - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 48VDC | Non Latching | 300VAC, 30VDC - Max | 18.8 mA | 5 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2151-1AE-24DE ZETTLER | 32 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2151 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 5 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() AZ761-1C-5DEK ZETTLER | In Stock | - | - | Through Hole | 62 Ohms | - | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 440VAC, 125VDC - Max | 80.6 mA | 8 ms | 3.5 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2850-2C-120A6 ZETTLER | In Stock | - | - | Through Hole | 830 Ohms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 65°C | * | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 33.3 mA | 25 ms | 96 VAC | 40 A | 24 VAC | - | Class F | - | ||
![]() AZ2250-1AE-9DE ZETTLER | 36 |
| - | Through Hole | 97 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2250 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 28VDC - Max | 92.8 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-2A-24ATF ZETTLER | 8 |
| - | Chassis Mount | 300 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 80 mA | 30 ms | 19.2 VAC | 30 A | 3.6 VAC | - | Class F | - | ||
![]() AZ9321-1A-9DEF ZETTLER | In Stock | - | - | Through Hole | 225 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 95°C | AZ9321 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 40 mA | 5 ms | 6.8 VDC | 16 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7709-1AE-3DE ZETTLER | In Stock | - | - | Through Hole | 20 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 150 mA | 4 ms | 2.1 VDC | 5 A | 0.15 VDC | Sealed - Fully | - | - | ||
![]() AZ2280-1CE-24DE ZETTLER | In Stock | - | - | Chassis Mount | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2704-2A-110DTWF ZETTLER | In Stock | - | - | Socketable | 6.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2704 | Plug In, Quick Connect - 0.110 (2.8mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 17.5 mA | 30 ms | 82.5 VDC | 30 A | 5.5 VDC | - | Class F | - | ||
![]() AZ2700-1A-3DTF ZETTLER | 28 |
| - | Chassis Mount | 5 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 30 ms | 3VDC | Non Latching | 400VAC, 150VDC - Max | 600 mA | 30 ms | 2.25 VDC | 30 A | 0.15 VDC | - | Class F | - |