- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2703-2A-240AEW ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ761-1CB-12DEK ZETTLER | 50 |
| - | Through Hole | 360 Ohms | Silver Nickel (AgNi) | American Zettler | Box | Active | -40°C ~ 85°C | AZ761 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() AZ6991-1AE-48D ZETTLER | 26 |
| - | Through Hole | 10.6 kOhms | - | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 48VDC | Non Latching | 400VAC, 125VDC - Max | 4.5 mA | 4 ms | 36 VDC | 8 A | 2.4 VDC | - | - | - | ||
![]() AZ2280-1AET-12DF ZETTLER | 30 |
| - | Chassis Mount | 155 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2280 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 28VDC - Max | 77 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Class F | - | ||
![]() AZ943-1CH-3DE ZETTLER | 40 |
| - | Through Hole | - | Silver Tin Oxide (AgSnO) | American Zettler | Tube | Active | -40°C ~ 90°C | * | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 3VDC | Non Latching | 277VAC, 30VDC - Max | - | 5 ms | - | 10 A | 0.3 VDC | Sealed - Fully | Class B | - | ||
![]() AZ762H-1ABE-60DE ZETTLER | 24 |
| - | Through Hole | 7.5 kOhms | Silver Nickel (AgNi), Gold (Au) | American Zettler | Box | Active | -40°C ~ 105°C | AZ762H | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 3 ms | 42 VDC | 16 A | 6 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2150-1AE-15DEF ZETTLER | 49 |
| - | Through Hole | 256 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 105°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 15VDC | Non Latching | 300VAC, 30VDC - Max | 58.6 mA | 5 ms | 11.25 VDC | 40 A | 1.5 VDC | Sealed - Fully | Class F | - | ||
![]() AZ7555-1A-24DSSKE ZETTLER | In Stock | - | - | Through Hole | 4.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | * | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 277VAC, 30VDC - Max | 5 mA | 8 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | - | - | ||
![]() AZ8-1C-48DSEF ZETTLER | 40 |
| - | Through Hole | 7.12 kOhms | Silver (Ag) | American Zettler | Box | Active | - | AZ8 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 6.7 mA | 2 ms | 36 VDC | 3 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2700-2A-220ATF ZETTLER | 33 |
| - | Chassis Mount | 22 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | Class F | - | ||
![]() AZ2200-1AE-24DE ZETTLER | 26 |
| - | Through Hole | 660 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2200 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | 18 VDC | 30 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
![]() AZ2100-1CE-5DE ZETTLER | 8 |
| - | Through Hole | 27 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2100 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class B | - | ||
![]() AZ7709-1AE-18DS ZETTLER | 19 |
| - | Through Hole | 1.62 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 18VDC | Non Latching | 250VAC, 30VDC - Max | 11.1 mA | 4 ms | 13.5 VDC | 5 A | 0.9 VDC | - | - | - | ||
![]() AZ7709-1AE-6DSF ZETTLER | In Stock | - | - | Through Hole | 180 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 105°C | AZ7709 | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 4 ms | 4.5 VDC | 5 A | 0.3 VDC | - | Class F | - | ||
![]() AZ2150-1AE-6DE ZETTLER | 19 |
| - | Through Hole | 40 Ohms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 85°C | AZ2150 | PC Pin | SPST-NO (1 Form A) | General Purpose | 12 ms | 6VDC | Non Latching | 300VAC, 30VDC - Max | 150 mA | 5 ms | 4.5 VDC | 40 A | 0.6 VDC | Sealed - Fully | Class B | - | ||
![]() AZ7335-2C-48DSKE ZETTLER | 5 |
| - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2700-2A-220AW ZETTLER | In Stock | - | - | Chassis Mount | 22 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ2700 | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | 176 VAC | 30 A | 33 VAC | - | Class B | - | ||
![]() AZ22801-1CE-277AE ZETTLER | 19 |
| - | Chassis Mount | 20.3 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -55°C ~ 100°C | AZ22801 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 277VAC | Non Latching | 300VAC, 110VDC - Max | 13.6 mA | 10 ms | 207.75 VAC | 40 A | 83.1 VAC | - | Class B | - | ||
![]() AZ22801-1A-240AEF ZETTLER | In Stock | - | - | Chassis Mount | 15.74 kOhms | Silver Cadmium Oxide (AgCdO) | American Zettler | Box | Active | -55°C ~ 130°C | AZ22801 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | 15.2 mA | 10 ms | 180 VAC | 40 A | 72 VAC | - | Class F | - | ||
![]() AZ7709T-1AE-24DSE ZETTLER | In Stock | - | - | Through Hole | 2.8 kOhms | Silver Tin Oxide (AgSnO) | American Zettler | Box | Active | -40°C ~ 85°C | AZ7709T | PC Pin | SPST-NO (1 Form A) | General Purpose | 8 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 8.6 mA | 4 ms | 18 VDC | 10 A | 1.2 VDC | Sealed - Fully | - | - |