- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Approvals | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Fall time | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ2704-2A-220ATWF ZETTLER | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | 22 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | AZ2704 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30 ms | 220VAC | Non Latching | 400VAC, 150VDC - Max | 10 mA | 30 ms | - | 176 VAC | 30 A | - | 33 VAC | - | - | - | - | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2200-1AE-24DE ZETTLER | 26 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 660 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 28VDC - Max | 36 mA | 10 ms | - | 18 VDC | 30 A | - | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2100-1CE-5DE ZETTLER | 8 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 27 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | AZ2100 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 5VDC | Non Latching | 300VAC, 30VDC - Max | 185.2 mA | 10 ms | - | 3.75 VDC | 40 A | - | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ820-2C-24DE American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ850P2-12 American Zettler | 16 |
| Datasheet | Through Hole | - | DIP | - | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | - | - | - | 12 V | 720 Ω | - | Gold, Silver | - | - | 200000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ850P2-12 | - | - | - | - | American Zettler | - | - | 70 °C | -40 °C | Box | Active | Active | - | 5.67 | Compliant | Yes | - | - | - | - | - | - | * | - | PC Pin | EAR99 | - | - | 70 °C | -40 °C | - | - | - | compliant | 500 mA | UL | - | - | 14 mm | 2 | 9 mm | 14mm x 9mm x 5mm | - | 70 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | - | DPDT | 220 V | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | Latching | - | 16.66 mA | 1 ms | - | - | - | 169 mW | - | 250 V | AC/DC | LATCHED | 12 V | DC | 10 | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | 1 A | - | DPDT | 24 V | - | 2 FORM C | 9 V | - | - | 0.0035 inch | 5 mm | 14 mm | 9 mm | 5 mm | RoHS Compliant | Lead Free | ||
![]() AZ2100-1A-24DE American Zettler | 1644 |
| Datasheet | PCB, Through Hole | Through Hole | - | - | - | 4 | 43 g | 5 | Silver Cadmium Oxide | - | AZ2100-1A-24DE | - | - | 24 V | 660 Ω | - | Cadmium, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1A-24DE | - | - | - | - | American Zettler | - | - | 85 °C | -55 °C | Box | Active | Active | - | 1.64 | - | Yes | - | - | - | - | 300 V | -55°C ~ 85°C | AZ2100 | - | PC Pin | EAR99 | - | - | 85 °C | -55 °C | - | - | - | compliant | 40 A | UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | UL, VDE | 32.23 mm | 1 | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | - | 50 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | 300 V | SOLDER | 40 A | - | SPST | 30 V | SPST-NO (1 Form A) | General Purpose | 40 A | - | 8 ms | 24VDC | Non-Latching | 300VAC, 30VDC - Max | 36.36 mA | 10 ms | - | 18 VDC | 40 A | 2.2 W | 2.4 VDC | 300 V | AC/DC | LATCHED | 24 V | DC | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | 85 °C | - | 40 A | - | SPST | 36.1 V | - | 1 FORM A | 18 V | - | - | - | 28.194 mm | - | - | 27.92 mm | RoHS Compliant | Lead Free | ||
![]() AZ976-1A-12DE American Zettler | In Stock | - | Datasheet | Through Hole | - | - | - | - | 4 | 12 g | - | - | - | - | - | - | - | 130 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 115 °C | -40 °C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 100 V | - | - | - | - | 3 ms | - | Non-Latching | - | 92.31 mA | - | - | - | - | 514 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | 115 °C | - | 15 A | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | RoHS non-compliant | - | ||
![]() AZ2150-1A-15DEF American Zettler | 1298 |
| Datasheet | Through Hole | Through Hole | - | - | - | 4 | 25 g | 6 | Silver Cadmium Oxide | - | AZ2150-1A-15DEF | - | - | 15 V | 256 Ω | - | Cadmium, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2150-1A-15DEF | AZ2150 | - | - | - | American Zettler | - | - | 125 °C | -55 °C | Box | Active | Active | - | 5.66 | - | Yes | - | - | - | - | - | -55°C ~ 105°C | AZ2150 | - | PC Pin | EAR99 | - | - | 85 °C | -55 °C | - | - | - | compliant | - | UL; VDE | PC Pin | - | 31.8 mm | 1 | 26.9 mm | 31.8mm x 26.9mm x 19.1mm | - | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | 300 V | SOLDER | 40 A | - | SPST | 30 V | SPST-NO (1 Form A) | General Purpose | 40 A | - | 8 ms | 15VDC | Non-Latching | 300VAC, 30VDC - Max | 58.59 mA | 5 ms | - | 11.25 VDC | 40 A | 500 mW | 1.5 VDC | 300 V | AC/DC | LATCHED | 15 V | DC | 6 | Sealed - Fully | 1500 Vrms | Random | Class F | 2500 Vrms | 85 °C | - | 40 A | - | SPST | 22.5 V | - | 1 FORM A | 11.25 V | - | - | 0.0033 inch | 19.3294 mm | - | - | 19.1 mm | RoHS Compliant | Lead Free | ||
![]() AZ830-2C-12DE American Zettler | 578 | - | - | PCB, Through Hole | - | - | - | - | 8 | 5 g | 8 | Silver Alloy | GOLD | - | UL | - | 12 V | 360 Ω | - | Gold, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-12DE | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Not Recommended | - | - | 7.87 | Compliant | Yes | - | - | - | - | 300 V | - | - | - | PC Pin | - | - | - | 70 °C | -40 °C | - | - | - | compliant | 2 A | UL | - | - | 20 mm | - | 9.9 mm | 20mm x 9.9mm x 9.8mm | - | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 250 V | 300 V | SOLDER | 2 A | - | DPDT | 250 V | - | - | 2 A | - | 3 ms | - | - | - | 33.3 mA | 2 ms | - | - | - | - | - | 300 V | AC/DC | LATCHED | 12 V | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | - | DPDT | 18 V | - | 2 FORM C | 8.4 V | - | - | 0.0035 inch | 9.8 mm | 20 mm | 9.91 mm | 9.8 mm | - | Lead Free | ||
![]() AZ8461-5 American Zettler | In Stock | - | Datasheet | Through Hole | - | DIP | - | - | 8 | 1.5 g | 8 | Silver Palladium | GOLD | - | - | - | 5 V | 178 Ω | - | Silver | - | - | 200000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8461-5 | AZ8461 | - | - | - | - | - | - | 95 °C | -40 °C | - | Active | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | PC Pin | EAR99 | - | - | 95 °C | -40 °C | - | - | - | compliant | - | CSA; UL | - | - | 15 mm | - | 7.5 mm | 15mm x 7.5mm x 9.8mm | - | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | - | POWER/SIGNAL RELAY | 2 A | - | 3 ms | - | - | - | 28.09 mA | 2 ms | - | - | - | - | - | 250 V | AC/DC | LATCHED | 5 V | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | - | DPDT | 12 V | - | 2 FORM C | 3.75 V | - | - | 0.003 inch | 965 µm | 1.5 mm | 737 µm | 9.8 mm | RoHS Compliant | Lead Free | ||
![]() AZ769-1A-5D American Zettler | In Stock | - | Datasheet | PCB, Through Hole | - | - | - | - | 4 | 23 g | 4 | Silver Cadmium Oxide | - | - | - | - | 5 V | 27.8 Ω | - | Cadmium, Silver, Tin | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ769-1A-5D | - | - | - | - | - | - | - | 80 °C | -40 °C | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | 400 V | - | - | e3 | PC Pin | - | - | Tin | 80 °C | -40 °C | - | - | 600 W | compliant | 25 A | CUR; UL | - | TUV, UL | 30.5 mm | - | 16 mm | 30.5mm x 16mm x 23.5mm | 3.5 V | 50 mΩ | 1000000000 Ω | 25 A | - | 150 V | 400 V | QUICK CONNECT | 25 A | - | SPST | 150 V | - | POWER/SIGNAL RELAY | 25 A | - | 20 ms | - | - | - | 179.9 mA | 10 ms | - | - | - | - | - | 400 V | AC/DC | LATCHED | 5 V | DC | - | - | 1500 Vrms | Random | - | 4500 Vrms | - | - | - | - | SPST | 7.9 V | - | 1 FORM A | 3.5 V | - | - | 0.0035 inch | 23.5 mm | 30.5 mm | 16 mm | 23.5 mm | RoHS Compliant | - | ||
![]() AZ2110-1C-12D American Zettler | In Stock | - | - | PCB, Through Hole | - | - | - | - | 5 | 40 g | 6 | Silver Cadmium Oxide | - | - | UL, VDE | - | 12 V | 155 Ω | - | Cadmium, Silver | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2110-1C-12D | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | 5.67 | Compliant | Yes | - | - | - | - | 300 V | - | - | e3 | PC Pin | EAR99 | - | Tin | 100 °C | -55 °C | - | - | - | compliant | 30 A | UL; VDE | - | - | 30.5 mm | - | 24.65 mm | 30.5mm x 24.65mm x 15.7mm | - | 20 mΩ | 1000000000 Ω | 40 A | - | 30 V | 300 V | SOLDER | - | - | SPDT | 30 V | - | POWER/SIGNAL RELAY | 40 A | - | 8 ms | - | - | - | 77.42 mA | 5 ms | - | - | - | - | - | 300 V | AC/DC | LATCHED | 12 V | DC | 6 | - | 1500 Vrms | Random | - | 2500 Vrms | - | - | - | - | SPDT | 17.5 V | - | 1 FORM C | 9 V | - | - | 0.0035 inch | - | - | - | 15.7 mm | - | - | ||
![]() AZ696-1C-12DE American Zettler | In Stock | - | - | - | - | - | - | - | - | 14 g | 5 | Silver Cadmium Oxide | - | - | - | - | 12 V | 660 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ696-1C-12DE | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Obsolete | - | - | 8.6 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | CSA; IEC; UL; VDE | - | - | 30 mm | - | 10 mm | 30mm x 10mm x 16.2mm | - | 30 mΩ | 1000000000 Ω | 10 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | 100 mW | - | 380 V | AC/DC | LATCHED | - | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | SPDT | 29.5 V | - | 1 FORM C | 8.4 V | - | - | 0.0035 inch | - | - | - | 16.2 mm | - | - | ||
![]() AZ8-1CH-12DE American Zettler | 8530 | - | - | PCB, Through Hole | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 5 | Silver Nickel | - | - | UL | - | 12 V | 320 Ohms | - | Silver Nickel (AgNi) | - | - | 180000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ8-1CH-12DE | - | - | - | - | American Zettler | - | - | 90 °C | -55 °C | Box | Active | Active | - | 1.62 | Compliant | Yes | - | MINIATURE PC BOARD RELAY | - | - | 300 V | -55°C ~ 90°C | AZ8 | - | PC Pin | - | - | - | 90 °C | -55 °C | - | - | 180 W | compliant | 6 A | CUR; UL | PC Pin | - | 21.3 mm | - | 16.18 mm | 21.3mm x 16.18mm x 14.35mm | - | 100 mΩ | 1000000000 Ω | 6 A | EPOXY | 150 V | 300 V | SOLDER | 6 A | - | SPDT | 150 V | SPDT (1 Form C) | General Purpose | 6 A | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 2 ms | - | 9 VDC | 6 A | 250 mW | 0.6 VDC | 300 V | AC/DC | LATCHED | 12 V | DC | 5 | Sealed - Fully | 750 Vrms | Random | Class B | 2500 Vrms | - | - | - | - | SPDT | 25 V | 0.0208 A | 1 FORM C | 9 V | 0.6 V | - | 0.0035 inch | 14.4 mm | 21.3 mm | 16.2 mm | 14.35 mm | - | Lead Free | ||
![]() AZ2100-1C-24DE American Zettler | 217 |
| - | PCB, Through Hole | Through Hole | - | - | - | 5 | 43 g | 5 | Silver Cadmium Oxide | - | - | UL, VDE | - | 24 V | 660 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2100-1C-24DE | - | - | - | - | American Zettler | - | - | 85 °C | -55 °C | Box | Active | Active | - | 5.62 | Compliant | Yes | - | - | - | - | 300 V | -55°C ~ 85°C | AZ2100 | - | PC Pin | EAR99 | - | - | 100 °C | -55 °C | - | - | - | compliant | 30 A | UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 32.23 mm | - | 27.4 mm | 32.23mm x 27.4mm x 27.92mm | - | 20 mΩ | 1000000000 Ω | 40 A | EPOXY | 30 V | 300 V | SOLDER | - | - | SPDT | 30 V | SPDT (1 Form C) | General Purpose | 40 A | - | 15 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | 36.4 mA | 10 ms | - | 18 VDC | 40 A | - | 2.4 VDC | 300 V | AC/DC | LATCHED | 24 V | DC | - | Sealed - Fully | 1500 Vrms | Random | Class B | 2500 Vrms | - | - | - | - | SPDT | 36.1 V | - | 1 FORM C | 18 V | - | - | - | - | - | - | 27.92 mm | - | Lead Free | ||
![]() AZ822-2C-5DSE American Zettler | 46 |
| - | - | Through Hole | - | - | - | - | 4.5 g | 8 | Silver Palladium | GOLD | - | - | 5V DC | 5 V | 167 Ohms | Solder pins | Silver Palladium (AgPd), Gold (Au) | 1pc(s) | (L x W x H) 20 x 9.8 x 12 mm | 500000 Cycle(s) | 2ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ822-2C-5DSE | - | - | 60W | +90°C | American Zettler | - | -55°C | 90 °C | -55 °C | Tray | Active | Active | 167Ω | 5.63 | - | Yes | Yes | - | 2A | 220V DC,250V AC | - | -55°C ~ 90°C | - | - | - | EAR99 | AZ822-2C-5DSE | - | - | - | - | - | - | compliant | - | CUR; UL | PC Pin | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | - | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 220 V | - | SOLDER | - | 1 x 10E8 | - | - | DPDT (2 Form C) | General Purpose | 2 A | - | 5 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 29.9 mA | 2 ms | - | 3.5 VDC | 2 A | - | 0.25 VDC | 250 V | AC/DC | LATCHED | - | DC | 8 | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | 12.5 V | - | 2 FORM C | 3.5 V | - | - | 0.0035 inch | 12mm | 20mm | 9.8mm | 12 mm | - | - | ||
![]() AZ832-2C-12DSE American Zettler | 22 |
| - | PCB, Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 5 g | 8 | Silver | GOLD | - | UL | 12V DC | 12 V | 960 Ω | Solder pins | Gold, Silver | 1pc(s) | (L x W x H) 20.2 x 10 x 10.65 mm | 100000 Cycle(s) | 2ms | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ832-2C-12DSE | - | - | 60W | +85°C | American Zettler | - | -40°C | 85 °C | -40 °C | Box | Active | Active | 960Ω | 5.65 | Compliant | Yes | Yes | - | 3A | 220V DC,250V AC | 250 V | - | * | - | PC Pin | EAR99 | AZ832-2C-12DSE | - | 85 °C | -40 °C | LOW PROFILE | 8536.49.00.50 | 60 W | compliant | 2 A | FCC; UL | - | - | 20.2 mm | - | 10 mm | 20.2mm x 10mm x 10.65mm | - | 50 mΩ | 1000000000 Ω | 3 A | EPOXY TERMINAL SEALED | 250 V | 250 V | SOLDER | 2 A | 2 x 10E7 | DPDT | 250 V | - | POWER/SIGNAL RELAY | 3 A | - | 3 ms | - | - | - | 12.5 mA | 5 ms | - | - | - | 156 mW | - | 250 V | AC/DC | MOMENTARY | 12 V | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | - | DPDT | 12 V | 0.013 A | 2 FORM C | 9.6 V | - | - | 0.003 inch | 10.65mm | 20.2mm | 10mm | 10.65 mm | - | Lead Free | ||
![]() AZ850-5 American Zettler | 6200 |
| - | PCB, Through Hole | - | - | - | - | 10 | 1.5 g | 10 | Silver Palladium | GOLD | - | UL | 5V DC | 5 V | 178 Ω | Solder pins | Gold, Silver | 1pc(s) | (L x W x H) 14 x 9 x 5 mm | 200000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ850-5 | - | 12.5V DC | 30W,62.5VA | +70°C | American Zettler | 3.8V DC | -40°C | 70 °C | -40 °C | Box | Active | Active | 178Ω | 1.65 | Compliant | Yes | Yes | - | 1A | 220V DC,250V AC | 250 V | - | * | - | PC Pin | EAR99 | AZ850-5 | - | 70 °C | -40 °C | - | - | - | compliant | 1 A | UL | - | - | 14 mm | - | 9 mm | 14mm x 9mm x 5mm | - | 70 mΩ | 1000000000 Ω | 1 A | EPOXY | 220 V | 250 V | SOLDER | 1 A | - | DPDT | 220 V | - | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 28.08 mA | 1 ms | - | - | - | - | - | 250 V | AC/DC | LATCHED | 5 V | DC | 10 | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | 12.5 V | - | 2 FORM C | 3.8 V | - | - | 0.0035 inch | 5mm | 14mm | 9mm | 5 mm | - | Lead Free | ||
![]() AZ850-24 American Zettler | 3800 |
| - | PCB, Through Hole | - | - | - | - | 10 | 1.5 g | - | - | - | - | UL | - | - | 2.88 kΩ | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | Active | - | - | Compliant | - | - | - | - | - | 250 V | - | * | - | PC Pin | - | - | - | 70 °C | -40 °C | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 70 mΩ | - | - | - | - | 250 V | - | 1 A | - | DPDT | 220 V | - | - | - | - | 2 ms | - | - | - | 8.33 mA | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 14 mm | 9 mm | - | - | Lead Free | ||
![]() AZ830-2C-5DE American Zettler | In Stock | - | - | - | - | - | - | - | - | 5 g | 8 | Silver Alloy | GOLD | - | - | - | 5 V | 62.5 Ω | - | - | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ830-2C-5DE | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Not Recommended | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | Tin (Sn) | - | - | - | - | - | compliant | - | UL | - | - | 20 mm | - | 9.9 mm | 20mm x 9.9mm x 9.8mm | - | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 250 V | - | SOLDER | - | - | - | - | - | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | - | 300 V | AC/DC | LATCHED | - | DC | 8 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | - | DPDT | 7.5 V | - | 2 FORM C | 3.5 V | - | - | 0.0035 inch | - | - | - | 9.8 mm | - | - |