- Mfr
- Series
- Package
- Product Status
- Contact Materials
- Operate Time
- Relay Type
- Release Time
- Mounting Type
- Features
- Termination Style
- Contact Form
Attribute column
Manufacturer
ZETTLER Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Thermal Resistance of Package | Base Product Number | CCT(K) | CoilResistance | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Current-IEC | Current-UL | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Primary Material | Product Status | RoHS | Torque-Screw | Voltage, Rating | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Inductance | Max Voltage Rating (AC) | Max Current Rating | DC Resistance (DCR) | Number of Levels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Throw Configuration | Viewing Angle | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Q @ Freq | Cable Opening | Contact Mating Finish | Current - Test | Wire Gauge or Range - AWG | Contact Form | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Screw Size | Contact Rating (Current) | Must Release Voltage | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Coil Voltage (DC) | Absolute Pull Range (APR) | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8-1C-48D ZETTLER | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 3.8 kOhms | - | Silver (Ag) | - | - | - | - | - | - | SiTime | Strip | - | Active | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 35.84 MHz | ±20ppm | LVCMOS, LVTTL | - | - | PC Pin | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 5 ms | 48VDC | Non Latching | 300VAC, 150VDC - Max | 12.6 mA | 2 ms | 36 VDC | - | 3 A | 2.4 VDC | - | - | - | - | - | Class B | - | 0.031 (0.80mm) | - | - | - | ||
![]() AZ9321-1A-48DE ZETTLER | In Stock | - | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | KJB0T | - | 6.4 kOhms | Gold | Silver Nickel (AgNi) | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | KJB | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 55 | - | - | - | Olive Drab | - | - | Threaded | - | - | - | D | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 17-35 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 10 ms | 48VDC | Non Latching | 277VAC, 30VDC - Max | 7.5 mA | 5 ms | 36 VDC | - | 16 A | 4.8 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ762H-1AB-48DSEF ZETTLER | 25 |
| - | - | Through Hole | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | RN73R2A | - | 9.216 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 976 Ohms | - | - | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 7 ms | 48VDC | Non Latching | 440VAC, 125VDC - Max | 5.2 mA | 3 ms | 36 VDC | - | 10 A | 4.8 VDC | - | - | - | - | Sealed - Fully | Class F | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() AZ2150-1C-70DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | -55°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 12 ms | 70VDC | Non Latching | 300VAC, 30VDC - Max | 12.7 mA | 5 ms | 52.5 VDC | - | 40 A | 7 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ6962-1AE-60DE ZETTLER | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ762-1AB-110DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25.2 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 110VDC | Non Latching | 440VAC, 125VDC - Max | 4.4 mA | 8 ms | 77 VDC | - | 20 A | 11 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ165-3C-12D ZETTLER | 25 |
| - | Plug-In | Socketable | 0805 (2012 Metric) | - | 11 | - | 0805 | - | - | - | - | RN73R2A | - | 160 Ohms | - | Silver Cerium (AgCe) | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 392 Ohms | - | 70 °C | -55 °C | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 250 V | 5 A | - | - | - | - | 3PDT | - | 30 V | - | - | - | - | - | - | 3PDT (3 Form C) | - | - | - | - | - | General Purpose | - | - | - | 25 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 75 mA | 25 ms | 9.6 VDC | - | 5 A | 1.2 VDC | - | - | 12 V | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() AZ951-1CM-24DSE ZETTLER | 25 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | 2.8 kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 52.992 MHz | ±20ppm | CMOS | - | - | PC Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 5 ms | 24VDC | Non Latching | 220VAC, 60VDC - Max | 8.6 mA | 1 ms | 18 VDC | - | 3 A | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() AZ761-1C-230AE ZETTLER | In Stock | - | - | - | Surface Mount | 2-SMD, Gull Wing Exposed Pad | - | - | - | SMD | - | - | - | 5°C/W | - | 6500K | 32.5 kOhms | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 70°C | Diamond DRAGON® | 0.303 L x 0.264 W (7.70mm x 6.70mm) | - | - | - | - | - | - | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V | - | 140° | - | - | - | - | - | 1.4A | - | SPDT (1 Form C) | 61 lm/W | 80 | - | - | - | General Purpose | 2A | - | - | 10 ms | 230VAC | Non Latching | 440VAC, 125VDC - Max | 3.2 mA | 8 ms | 172.5 VAC | - | 12 A | 34.5 VAC | 300lm (210lm ~ 390lm) | - | - | - | Sealed - Fully | Class F | - | 0.175 (4.45mm) | - | - | - | ||
![]() AZ762-1CE-12DEI ZETTLER | 25 |
| - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | 2M804-004 | - | 360 Ohms | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 2 | - | - | - | Silver | Aviation, Military | - | Push-Pull | 23A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Electroless Nickel | 10-2 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 33.3 mA | 8 ms | 8.4 VDC | - | 20 A | 1.2 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ22801-1A-240A ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | MS27484E16B | - | 15.74 kOhms | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 8 | - | - | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium over Nickel | 16-8 | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 240VAC | Non Latching | 300VAC, 110VDC - Max | 15.2 mA | 10 ms | 180 VAC | - | 40 A | 72 VAC | - | - | - | - | - | Class B | Coupling Nut, Ground | - | 50.0µin (1.27µm) | - | - | ||
![]() AZ9321-1A-12DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 400 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | - | 16 A | 1.2 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ9321-1AE-12DE ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 400 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | -40°C ~ 95°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 10 ms | 12VDC | Non Latching | 277VAC, 30VDC - Max | 30 mA | 5 ms | 9 VDC | - | 16 A | 1.2 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | - | - | ||
![]() AZ22801-1CE-12DEF ZETTLER | 25 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | -55°C ~ 130°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | - | 40 A | 1.2 VDC | - | - | - | - | - | Class F | - | - | - | - | - | ||
![]() AZ22801-1A-120AE ZETTLER | 25 |
| - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | 1212 | - | - | - | - | - | - | 3.04 kOhms | - | Silver Cadmium Oxide (AgCdO) | 1.3A | - | - | - | 100 kHz | - | TAI-TECH Advanced Electronics Co., Ltd. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 125°C | HPC3015BMV | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 1.7 A | - | - | - | Shielded | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | 4.7 µH | - | - | 134mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 300VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | - | 40 A | 36 VAC | - | - | - | - | - | Class B | - | 0.059 (1.50mm) | - | - | AEC-Q200 | ||
![]() AZ743-2C-24AE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 350 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | - | 7 ms | 24VAC | Non Latching | 400VAC, 150VDC - Max | 31.6 mA | 4 ms | 18 VAC | - | 10 A | 3.6 VAC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ762-1CB-60DE ZETTLER | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | TS23 | - | 7.5 kOhms | - | Phosphor Bronze | - | - | 8 A | - | - | - | Amphenol Anytek | Bulk | - | Active | - | 0.2 Nm (1.7 Lb-In) | - | 300 V | -40°C ~ 115°C | TS | - | - | - | - | - | - | Plug, Female Sockets | - | 23 | - | - | - | Green | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | 0.752 (19.10mm) | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tin | - | 16-28 AWG | SPDT (1 Form C) | - | - | 23 | 270° | - | General Purpose | - | 1.5mm² | 6-7mm | 15 ms | 60VDC | Non Latching | 440VAC, 125VDC - Max | 8 mA | 8 ms | 42 VDC | M2 | 20 A | 6 VDC | - | - | - | - | Sealed - Fully | Class F | Mating Flange | - | - | UL94 V-0 | - | ||
![]() AZ9371-1A-9DE ZETTLER | 25 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | - | Active | - | - | - | - | -55°C ~ 155°C | CF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±2% | 2 | - | 0/ -400ppm/°C | - | - | 680 Ohms | - | - | - | Carbon Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() AZ743-2AE-60DE ZETTLER | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | 7.5 kOhms | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | - | - | - | - | Electroless Nickel | 36-8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | General Purpose | - | - | - | 7 ms | 60VDC | Non Latching | 400VAC, 150VDC - Max | 8 mA | 4 ms | 42 VDC | - | 10 A | 6 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | ||
![]() AZ743-2CE-110DE ZETTLER | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25.2 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | -40°C ~ 100°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | General Purpose | - | - | - | 7 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | 4.4 mA | 4 ms | 77 VDC | - | 10 A | 11 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - |